location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Daewoo FRN-U20GAI Side-by-Side Reftigerator side-by-side refrigerator Freestanding Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Daewoo Check ‘Daewoo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRN-U20GAI Side-by-Side Reftigerator
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FRNU20GAI show
Show alternative article codes used in the online market place
Category:
Fridges and freezers that stand next to each other in the kitchen.
Side-By-Side Fridge-Freezers Check ‘Daewoo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Daewoo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jan 2024 14:51:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Daewoo FRN-U20GAI Side-by-Side Reftigerator side-by-side refrigerator Freestanding Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Silver
  • - 43 dB
  • - 257.9 lbs (117 kg)
More>>>
Short summary description Daewoo FRN-U20GAI Side-by-Side Reftigerator side-by-side refrigerator Freestanding Silver:
This short summary of the Daewoo FRN-U20GAI Side-by-Side Reftigerator side-by-side refrigerator Freestanding Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Daewoo FRN-U20GAI Side-by-Side Reftigerator, Freestanding, Silver, LCD, R-600a, 43 dB, 361 L

Long summary description Daewoo FRN-U20GAI Side-by-Side Reftigerator side-by-side refrigerator Freestanding Silver:
This is an auto-generated long summary of Daewoo FRN-U20GAI Side-by-Side Reftigerator side-by-side refrigerator Freestanding Silver based on the first three specs of the first five spec groups.

Daewoo FRN-U20GAI Side-by-Side Reftigerator. Appliance placement: Freestanding, Product color: Silver, Built-in display: LCD. Noise level: 43 dB. Fridge gross capacity: 361 L. Freezer gross capacity: 209 L. Width: 35.2" (895 mm), Depth: 35.2" (895 mm), Height: 70.5" (1790 mm)