location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite 37080L projection screen 188" 16:9

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
37080L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37080L
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Da-Lite 37080L projection screen 188" 16:9
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 188" 16:9
  • - 92.1" (2.34 m) 164.2" (4.17 m) Motorized
  • - Remotely operated
  • - Ceiling/wall
  • - Black, White
Long product name Da-Lite 37080L projection screen 188" 16:9 :
The short editorial description of Da-Lite 37080L projection screen 188" 16:9

Large Cosmopolitan Electrol
More>>>
Da-Lite 37080L projection screen 188" 16:9:
The official marketing text of Da-Lite 37080L projection screen 188" 16:9 as supplied by the manufacturer

For large venue installs, the Cosmopolitan® Electrol® is a ceiling or wall mounted electric screen. A variety of finishes and veneer options are available

Short summary description Da-Lite 37080L projection screen 188" 16:9:
This short summary of the Da-Lite 37080L projection screen 188" 16:9 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite 37080L, Motorized, 188", 164.2" (4.17 m), 92.1" (2.34 m), 16:9, Black, White

Long summary description Da-Lite 37080L projection screen 188" 16:9:
This is an auto-generated long summary of Da-Lite 37080L projection screen 188" 16:9 based on the first three specs of the first five spec groups.

Da-Lite 37080L. Drive type: Motorized, Diagonal: 188", Viewable screen width (W): 164.2" (4.17 m), Viewable screen height (H): 92.1" (2.34 m), Native aspect ratio: 16:9, Format: HDTV. Product color: Black, White

Performance
Diagonal (metric)
188.2" (478 cm)
Drive type *
Motorized
Remotely operated
Yes
Format
HDTV
Diagonal *
188"
Performance
Native aspect ratio *
16:9
Viewable screen height (H) *
92.1" (2.34 m)
Viewable screen width (W) *
164.2" (4.17 m)
Design
Mounting type *
Ceiling/wall
Product color
Black, White
Country Distributor
United Kingdom 1 distributor(s)