D-Link logo

D-Link DWR-932 wireless router 4G Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
481525
Info modified on:
14 Mar 2024, 18:09:55
Long product name D-Link DWR-932 wireless router 4G Black:

802.11b/g/n, 150 Mbps, Micro-USB, LTE, 2000 mAh, 95 g

D-Link DWR-932 wireless router 4G Black:

Find Your Hotspot
The DWR-932 4G LTE Mobile Wi-Fi Hotspot 150 Mbps is a 4G/LTE Cat4 high speed broadband Wi-Fi mobile hotspot. The DWR-932 uses a 4G Internet connection to give you a simple and fast Wi-Fi network anywhere you need.

Multiple Use
Instead of limiting your mobile Internet connection to a single device through a USB dongle, the DWR-932 allows you to create a Wi-Fi hotspot to share your Internet connection with multiple devices.

Share With Others
The portable size and battery powered enabled you to share your connection anywhere. Share a single mobile Internet connection with your friends or colleagues to send and receive e-mail, surf the Internet or make VoIP calls, on multiple devices, all at the same time.

Product Highlights
ConnectConnect your high-speed mobile broadband connection to multiple Wi-Fi devices such as smartphones, tablets and notebook computers
ProtectA built-in firewall protects against attacks over the Internet, and industry-standard WPA/WPA2 security prevents unauthorised access to your network
SizeSmall enough to fit in your pocket with high-capacity rechargeable battery, lets you work and play for longer on the go.

Connect Anywhere
Simply insert your data-enabled SIM card and share you Internet to let your family and friends stay connected. Ideal for business trips to share an Internet connection during a meeting or while travelling, allowing you to provide all your travel companions Internet access whether, they’re using a laptop or a mobile device.

Flexible Usage
The DWR-932 4G LTE Mobile Wi-Fi Hotspot 150 Mbps gives you instant connectivity in a powerful yet portable device that fits easily into your pocket, wherever you go. Wi-Fi Protected Setup (WPS) lets you create a secure Wi-Fi network with just the touch of a button. The rechargeable 2020 mAh Li-on battery allows you to stay connected for longer periods of time and it’s plug-and-play with no complicated software to install. Getting online with the DWR-932 Mobile Wi-Fi Hotspot 150 Mbps is quick, easy and convenient.

Short summary description D-Link DWR-932 wireless router 4G Black:

D-Link DWR-932, Wi-Fi 4 (802.11n), 3G, 4G, 4G, Black, Portable router

Long summary description D-Link DWR-932 wireless router 4G Black:

D-Link DWR-932. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Mobile network generation: 4G, 2G standards: Edge, GPRS, GSM, 3G standards: HSDPA, HSUPA, UMTS. Security algorithms: AES, TKIP, WPA, WPA2-PSK. Product type: Portable router, Product color: Black, LED indicators: Activity, Status. Certification: CE, RoHS

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.