location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 54MBPS PCMCIA CARDBUS 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54MBPS PCMCIA CARDBUS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-AG650
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 Year
Long product name D-Link 54MBPS PCMCIA CARDBUS 54 Mbit/s :
The short editorial description of D-Link 54MBPS PCMCIA CARDBUS 54 Mbit/s

54MBPS PCMCIA CARDBUS 802.11 WLESS ADAPTER
More>>>
D-Link 54MBPS PCMCIA CARDBUS 54 Mbit/s:
The official marketing text of D-Link 54MBPS PCMCIA CARDBUS 54 Mbit/s as supplied by the manufacturer

D-Link, the industry pioneer in wireless networking, introduces another breakthrough in wireless connectivity — the D-Link Air Xpert DWL-AG650 Wireless Cardbus Adapter. This tri-mode, dualband adapter inserted into your laptop PC provides you a versatile way to wirelessly connect to any one of three available wireless networks — 802.11b and the newer, faster 802.11g and 802.11a that operate in two discrete, non-interfering frequency bands, 2.4GHz and 5GHz. So, whether you're at the office, school, at home or enjoying a cup of coffee at a public hotspot while surfing the Web, you have the confidence in knowing that whatever wireless standard is active around you, you can access it.

If you're a network administrator or IT manager, you can provision DWL-AG650s throughout your organization and provide a way for your roaming employees to access company wireless access points or routers wherever they happen to be. The DWL-AG650 is compatible with existing 802.11b networks but now offers more robust speed, up to 54Mbps, so everyone can work faster and more efficiently. The additional (802.11a) 5GHz band also offers a way to quickly transfer data in a frequency range that does not experience interference or interruptions from cordless phones, microwave ovens and other devices utilizing the 2.4GHz frequency.

With an 802.11a/b/g access point (D-Link Air Xpert DWL-7000AP) or router (D-Link Air Xpert DI-774), providing DWL-AG650s adapters to your workforce is an ideal way to quickly expand your wireless network with the assurance that the additional channels available by the APs or routers can easily handle the additional user load. Now, you can have an end-to-end wireless solution that will complement your existing network and protect the investment you made when you originally provided the convenience of wireless networking to your company.

The 802.11g, 802.11a, 802.1x standards and WPA* (Wi-Fi Protected Access)— all engineered in the DWL-AG650 chipset provide the necessary security protocols and tools, so employees can communicate with colleagues confidentially, access sensitive company information or send data that is dynamically encrypted as it s sent.

The DWL-AG650 is a high-performance, versatile and necessary laptop PC networking solution for active executives, employees or anyone who needs to connect to a wireless network at the office, at home, or when traveling.

Short summary description D-Link 54MBPS PCMCIA CARDBUS 54 Mbit/s:
This short summary of the D-Link 54MBPS PCMCIA CARDBUS 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 54MBPS PCMCIA CARDBUS, 54 Mbit/s

Long summary description D-Link 54MBPS PCMCIA CARDBUS 54 Mbit/s:
This is an auto-generated long summary of D-Link 54MBPS PCMCIA CARDBUS 54 Mbit/s based on the first three specs of the first five spec groups.

D-Link 54MBPS PCMCIA CARDBUS. Maximum data transfer rate: 54 Mbit/s

Network
Maximum data transfer rate *
54 Mbit/s
Spread spectrum method
DSSS
Security algorithms
128-bit WEP, 64-bit WEP
Bandwidth
2.4 GHz
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
1.94 oz (55 g)
Other features
Dimensions (WxDxH)
4.5 x 2.13 x 0.343" (114.3 x 54 x 8.7 mm)
Brand Image Article code product Stock Price from
D-Link 54MBPS PCI BUS 802.11 54 Mbit/s D-Link 54MBPS PCI BUS 802.11 54 Mbit/s
(show image)
DWL-AG520 54MBPS PCI BUS 802.11 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 802.11b Wireless LAN CardBus Adapter 11 Mbit/s D-Link 802.11b Wireless LAN CardBus Adapter 11 Mbit/s
(show image)
DWL-610 802.11b Wireless LAN CardBus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)