location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link XtremeG ENet Wless AP 54Mbps 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XtremeG ENet Wless AP 54Mbps
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-2000AP
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:08:45
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name D-Link XtremeG ENet Wless AP 54Mbps 54 Mbit/s :
The short editorial description of D-Link XtremeG ENet Wless AP 54Mbps 54 Mbit/s

D-Link Airplus Xtreme G Wireless Access Point (54Mbps 802.11g)
More>>>
D-Link XtremeG ENet Wless AP 54Mbps 54 Mbit/s:
The official marketing text of D-Link XtremeG ENet Wless AP 54Mbps 54 Mbit/s as supplied by the manufacturer

D-Link introduces another performance breakthrough in wireless connectivity—the D-Link AirPlus Xtreme G™ series of high-speed devices capable of transfer rates up to 54Mbps. And with the new AirPlus Xtreme G DWL-2000AP Wireless Access Point, D-Link once again sets a new standard for wireless access points.

The DWL-2000AP can be configured to perform in any one of four modes — as a wireless access point, as a point-to-point bridge with another access point, as a point-to-multi-point wireless bridge, or as a wireless client. It also includes an embedded DHCP server that once enabled will automatically assign IP addresses to wireless clients. This unique feature makes the DWL-2000AP an ideal solution for quickly creating and extending a wireless local area network (WLAN) in offices or other workplaces, or even at trade shows and other special events.

Several wireless clients can also securely connect to the network with the DWL-2000AP using 802.1x* for wireless user authentication, as part of WPA* (Wi-Fi Protected Access) providing a much higher level of security for network data and communication.

The DWL-2000AP is also fully compatible with the IEEE 802.11b standard, so it connects with all existing 802.11b-compliant devices. But unlike standard 802.11b access points, its transfer rate can be up to five times faster when the wireless network is comprised of other D-Link AirPlus Xtreme G products such as the DWL-G520 Wireless PCI Adapter, DWL-G650 Wireless Cardbus Adapter.

Short summary description D-Link XtremeG ENet Wless AP 54Mbps 54 Mbit/s:
This short summary of the D-Link XtremeG ENet Wless AP 54Mbps 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link XtremeG ENet Wless AP 54Mbps, 54 Mbit/s, 128-bit WEP, 64-bit WEP

Long summary description D-Link XtremeG ENet Wless AP 54Mbps 54 Mbit/s:
This is an auto-generated long summary of D-Link XtremeG ENet Wless AP 54Mbps 54 Mbit/s based on the first three specs of the first five spec groups.

D-Link XtremeG ENet Wless AP 54Mbps. Maximum data transfer rate: 54 Mbit/s. Security algorithms: 128-bit WEP, 64-bit WEP

Features
Maximum data transfer rate *
54 Mbit/s
Security
Security algorithms *
128-bit WEP, 64-bit WEP
Design
LED indicators
Power
Internal
No
Weight & dimensions
Dimensions (WxDxH)
1.22 x 4.29 x 5.59" (31 x 109 x 142 mm)
Weight
7.05 oz (200 g)
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-25 - 75 °C
Country Distributor
United Kingdom 1 distributor(s)