location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Converter USB>FENet RJ45 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Converter USB>FENet RJ45
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DU-E100
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link Converter USB>FENet RJ45 100 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - USB
  • - 100 Mbit/s
Long product name D-Link Converter USB>FENet RJ45 100 Mbit/s :
The short editorial description of D-Link Converter USB>FENet RJ45 100 Mbit/s

Converter USB>FENet RJ45
More>>>
D-Link Converter USB>FENet RJ45 100 Mbit/s:
The official marketing text of D-Link Converter USB>FENet RJ45 100 Mbit/s as supplied by the manufacturer

The D-Link DU-E100 is an IEEE 802.3 and IEEE 802.3u 10/100 Mb dual Speed Ethernet Adapter specifically designed to plug into an available Universal Serial Bus USB port connecting to a desktop or laptop PC running Microsoft Windows 98.

As a USB device, the DU-E100 removes the need to take up an ISA, PCI, or PC Card slot to add LAN connectivity to a PC desktop or laptop computer. Installation and use are further simplified by living up to USB's out-of-the-box bus approach to connecting computer peripherals. Users will not need to open the case of their computer, nor will they be required to set IRQ's. The DSB-650TX will represent the simplest way to network using IEEE 802.3 standard Ethernet or IEEE 802.3u Fast Ethernet.

The DU-E100 relies upon the standard Winsock API protocol stack under the Windows98 operating systems. Directly utilizing an NDIS driver, the DU-E100 ensures compatibility with most network applications under the Windows environment. Automatic enumeration and resource management as defined under USB specification 1.0 ensure that the DU-E100 will install quickly and easily as a standard USB device.

Power for the DU-E100 is provided directly by the USB bus, negating the need for an external power adapter. It can be plugged into any USB host or hub port that provides 500mA of current as defined in the USB specifications 1.0 and 1.1 as a high-powered USB device. The DU-E100 supports USB's energy saving suspend and resume functions to minimize power consumption.

Short summary description D-Link Converter USB>FENet RJ45 100 Mbit/s:
This short summary of the D-Link Converter USB>FENet RJ45 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Converter USB>FENet RJ45, Wired, USB, 100 Mbit/s

Long summary description D-Link Converter USB>FENet RJ45 100 Mbit/s:
This is an auto-generated long summary of D-Link Converter USB>FENet RJ45 100 Mbit/s based on the first three specs of the first five spec groups.

D-Link Converter USB>FENet RJ45. Connectivity technology: Wired, Host interface: USB. Maximum data transfer rate: 100 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Network
Maximum data transfer rate *
100 Mbit/s
Data link protocols
Ethernet, Fast Ethernet
Design
LED indicators
Power
System requirements
Compatible operating systems
Microsoft Windows XP, 2000, Me, 98 Second Edition
Other features
Compliance industry standards
IEEE 802.3, IEEE 802.3u
I/O ports
1x 10Base-T/100Base-TX (RJ-45) 1x USB Type B