D-Link logo

D-Link 8-Port PS2/USB KVM KVM switch Rack mounting Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113486
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link 8-Port PS2/USB KVM KVM switch Rack mounting Black:

D-Link 8-Port PS2/USB KVM, 2048 x 1536 pixels, Rack mounting, 1U, Black

Long summary description D-Link 8-Port PS2/USB KVM KVM switch Rack mounting Black:

D-Link 8-Port PS2/USB KVM. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Product color: Black, Rack capacity: 1U, Housing material: Metal. Width: 6.18" (157 mm), Depth: 1.73" (44 mm), Height: 1.77" (45 mm). Connectivity technology: Wired, Dimensions (WxDxH): 17.3 x 6.18 x 1.77" (440 x 157 x 45 mm), Compatible operating systems: Windows 98SE/ME/2000/2003/2008/XP/Vista/7, Linux, Mac OS 9/OS X & Sun Microsystems

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.