D-Link logo

D-Link DIR-636L wireless router Gigabit Ethernet Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120331
Info modified on:
21 Oct 2022, 10:32:10
Long product name D-Link DIR-636L wireless router Gigabit Ethernet Black:

Cloud Router 1200, IEEE 802.11b/g/n, 4 x LAN Gigabit, WPA/WPA2, WPS, Black

D-Link DIR-636L wireless router Gigabit Ethernet Black:

The D-Link Cloud Router 1200 Gives You Peace of Mind When You’re Away

The Cloud Router 1200 (DIR-636L) not only provides you with a fast and secure home network, you’ll also get the added benefit of remote network management via the Cloud as well. Keep in touch with your network from anywhere with our iPhone, iPad, and Android apps and web portal (mydlink.com).

With mydlink Cloud Services you can:
- See what devices are connecting to your network
- View web browsing history in real time
- Block unwanted device connections
- Set up automatic email alerts

Wirelessly Access Your Favorite Videos, Music and Photos with SharePort Mobile

With the free SharePort Mobile app and the built-in USB port, you can access your favorite videos, music and photos on a connected USB device wirelessly from your iPhone, iPad or Smartphone. The friendly interface lets you easily find your files by category, whether you’re looking for music, video or documents. With DLNA, the Cloud Router 1200 not only connects to any Ethernet-equipped device, but virtually any device, automatically.

Experience Great Wireless and Wired Speeds

The Cloud Router 1200 (DIR-636L) gives you fast wireless speeds – up to 300 Mbps. It also comes with 4 Gigabit ports for connecting Ethernet-enabled devices. This allows you to connect up to 4 entertainment devices for super-fast connections, ideal for your entertainment center. Or give your home office more speed and productivity than you ever thought possible.

Get Wall-to-Wall Coverage with a Built-in High-Powered Amplifier

With its built-in high-powered amplifier, you can enjoy wireless coverage throughout your home with the Cloud Router 1200 (DIR-636L). Watch videos in an upstairs room, Skype from your home office, or browse and stream from your couch – with the Cloud Router 1200 (DIR-636L) you can connect wherever and however you want.

Simple Setup. Serious Security.

You can even set up your network from your iPhone or iPad with our free QRS Mobile application. With push-button connectivity and 128-bit security encryption standard, adding devices to your secure home network is as simple as plug and play. The Cloud Router 1200 is Wireless G backwards-compatible.

Think D-Link Green

While this may look like your average router, it’s not. This is a D-Link Green router, which is as good for your wallet as it is for the environment. The Cloud Router 1200 (DIR-636L) is designed to conserve energy, protect our environment from harmful substances and reduce waste by using recyclable packaging. D-Link Green devices provide eco-friendly alternatives without compromising performance. To learn more, visit www.dlinkgreen.com.

Zero Configuration Enabled

D-Link’s line of Cloud Routers makes setting up your D-Link Cloud Cameras and other devices* even easier with Zero Configuration technology. Connecting your D-Link camera with any router is easy – make it even easier with your D-Link Cloud Router. Zero Configuration automatically configures and intelligently syncs your D-Link cloud camera to your mydlink account – it’s as easy as connect and view.

*Zero Configuration requires a D-Link Cloud Router and a Zero Configuration-enabled device.

Short summary description D-Link DIR-636L wireless router Gigabit Ethernet Black:

D-Link DIR-636L, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description D-Link DIR-636L wireless router Gigabit Ethernet Black:

D-Link DIR-636L. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2, WPS. Product color: Black. Certification: FCC, IC, IPv6, Wi-Fi

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.