D-Link logo

D-Link DIR-636L/B wireless router Gigabit Ethernet Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102386
Info modified on:
21 Oct 2022, 10:32:10
Long product name D-Link DIR-636L/B wireless router Gigabit Ethernet Black:

Wireless N300 Gigabit Cloud Router

D-Link DIR-636L/B wireless router Gigabit Ethernet Black:

Today's households are connecting more devices than ever before – with more and more iPhones, Androids, tablets, and laptops laying around in any given home, it's important that each devices gets the speed and coverage it deserves.

Delivering Wi-Fi speeds of up to 300Mbps, the DIR-636L is an ideal solution for those looking to enjoy everyday web activities like e-mail, web-browsing, and video streaming. And with an integrated high-powered amplifier, you can rest assured that your devices stay connected in even the furthest corners of your home. The DIR-636L also comes with 4 Gigabit Ethernet ports for blazing-fast wired connectivity for your entertainment devices like gaming consoles and desktop computers.

Short summary description D-Link DIR-636L/B wireless router Gigabit Ethernet Black:

D-Link DIR-636L/B, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description D-Link DIR-636L/B wireless router Gigabit Ethernet Black:

D-Link DIR-636L/B. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WEP, WPA, WPA2, WPS. Product color: Black. Certification: FCC Class B CE Class B C-Tick Wi-Fi Windows 7

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.