location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DI-724GU wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DI-724GU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DI-724GU
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name D-Link DI-724GU wireless router :
The short editorial description of D-Link DI-724GU wireless router

Wireless 108G QoS Gigabit Office Router
More>>>
D-Link DI-724GU wireless router:
The official marketing text of D-Link DI-724GU wireless router as supplied by the manufacturer

D-Link’s new DI-724GU Gigabit Office Router integrates several highly useful features to make your business more productive. The Office Router combines Internet sharing, a USB print server, a QoS engine, gigabit LAN ports, and a D-Link 108G wireless access point in a rugged new metal chassis. Centralize printing services, improve VoIP performance, and transfer files at Gigabit speeds using D-Link’s new Office Router.

Improved VoIP
The Gigabit Office Router uses QoS technology to improve the quality of VoIP calls. Typical Internet applications such as e-mail and web browsing require minimal bandwidth, but other applications are real-time sensitive and require much higher bandwidth, such as Voice over IP (VoIP) and video streaming. The Gigabit Office Router uses an intelligent engine to automatically detect and prioritize bandwidth-sensitive packets so that they can be sent over the Internet as soon as the request is made. This results in faster processing of real-time based packets, less latency, and a better user experience.

Network Printing
The Office Router’s USB 2.0 port can be used for both print server functionality as well as Windows® Connect Now. Connect a USB printer* to the Office Router and enable printer sharing amongst all network users. Using the PS Wizard, easily set up an attached printer for printing on the network. Reduce costs of purchasing additional printers or having to dedicate a PC for printing services. Windows Connect Now makes configuring the wireless settings as simple as running the Wireless Network Setup Wizard from Windows XP SP2, and transferring the wireless settings using a USB flash drive.

Built for Speed
Each component of the Gigabit Office Router was designed for maximum performance -from the rugged metal chassis to each internal component. A high-speed CPU that powers the robust routing engine provides best-of-class networking performance and has the capability to handle heavy network traffic and printer sharing while maintaining smooth Voice over IP (VoIP) calls. The integrated wireless access point uses dual 3dBi antennas for exceptional wireless signal range and delivers a maximum wireless signal rate of up to 108Mbps when used with other D-Link 108G devices. Gigabit LAN ports enable lightning fast transfers for compatible clients within the network.

Network Security
The Gigabit Office Router features Stateful Packet Inspection (SPI) and Network Address Translation (NAT) double firewall functionality with Denial of Service (DoS) attack protection to safeguard your network. Security features such as these can be enabled without reducing network performance. In addition, an improved access control system blocks inappropriate content and keeps employees focused on business.

Make the most out of your network with this all-in-one wireless router, print server, and VoIP enhancer. Increase the versatility and performance of your network with the diverse functionality of D-Link’s new Gigabit Office Router.

Short summary description D-Link DI-724GU wireless router:
This short summary of the D-Link DI-724GU wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DI-724GU, CCK, OFDM, VPN Pass-through PP2P/L2TP/IPSec, WPA-EAP, WPA-PSK, WPA2-EAP, WPA2-PSK, LAN, Power, Status, USB, WAN, WLAN, RP-SMA, FCC, CE

Long summary description D-Link DI-724GU wireless router:
This is an auto-generated long summary of D-Link DI-724GU wireless router based on the first three specs of the first five spec groups.

D-Link DI-724GU. Modulation: CCK, OFDM. VPN support: VPN Pass-through PP2P/L2TP/IPSec. Security algorithms: WPA-EAP, WPA-PSK, WPA2-EAP, WPA2-PSK. LED indicators: LAN, Power, Status, USB, WAN, WLAN. Antenna connector type: RP-SMA

Wireless LAN features
Modulation
CCK, OFDM
Network
Supports ISDN connection
No
VPN support
VPN Pass-through PP2P/L2TP/IPSec
Security
Security algorithms
WPA-EAP, WPA-PSK, WPA2-EAP, WPA2-PSK
Stateful Packet Inspection (SPI)
Yes
Filtering
Yes
MAC address filtering
Yes
Network address translation (NAT)
Yes
Design
LED indicators
LAN, Power, Status, USB, WAN, WLAN
Antenna
Antenna connector type
RP-SMA
Features
Certification
FCC, CE
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
10 - 95%
Other features
I/O ports
4x Gigabit Ethernet 1x USB
Supported data transfer rates
WLAN: 1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, 54, 108 Mbps
Networking features
LAN, WLAN, WAN
Maximum data transfer rate
0.108 Gbit/s
Frequency range
2.4 - 2.4835 GHz
Filtering description
Website
Data transfer rate
100 Mbit/s
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:42:35
Uk has collected 3 expert reviews for D-Link DI-724GU wireless router and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 03:42:35
D-Links Wireless 108G Gigabit QoS Router is the first router weve seen to include a four-port Gigabit Ethernet switch. With throughputs 10 times faster than 100Mbit/s Ethernet, its ideal for sharing files, particularly if you have a network attac...
80%
pocket-lint.com
Updated:
2011-09-26 03:42:35
Want to make sure your VoIP software doesnt dominate your router, this might be the answer...
Good Build quality, performance, security...
Bad Looks...
Bottom line Designed for the office, but equally suited to the cutting edge connected home...
90%
Brand Image Article code product Stock Price from
Edimax

Edimax BR-6324nL wireless router
(show image)
BR-6324NL BR-6324nL 0.00
(excl. VAT)
0 (incl. VAT)
Edimax

Edimax BR-6574n wireless router Gigabit Ethernet White
(show image)
BR-6574N BR-6574n 0.00
(excl. VAT)
0 (incl. VAT)
Edimax

Edimax BR-6504n wireless router
(show image)
BR-6504N BR-6504n 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DI-624/E wireless router Fast Ethernet Black, Stainless steel D-Link DI-624/E wireless router Fast Ethernet Black, Stainless steel
(show image)
DI-624/E DI-624/E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)