D-Link logo

D-Link 108 Mbps SuperG MIMO wireless router

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48743
Info modified on:
04 Apr 2019, 07:43:13
Short summary description D-Link 108 Mbps SuperG MIMO wireless router:

D-Link 108 Mbps SuperG MIMO Wireless Router, ADSL

Long summary description D-Link 108 Mbps SuperG MIMO wireless router:

D-Link 108 Mbps SuperG MIMO Wireless Router. Modulation: CCK, OFDM. VPN support: PPTP, IPSec. Security algorithms: WPA-PSK. Weight: 10.6 oz (300 g). Dimensions (WxDxH): 4.65 x 7.56 x 1.22" (118 x 192 x 31 mm), Indoor range: 100 m, Outdoor range: 400 m

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.