location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DES-7200-2000AC power supply unit 1200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DES-7200-2000AC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-7200-2000AC
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name D-Link DES-7200-2000AC power supply unit 1200 W :
The short editorial description of D-Link DES-7200-2000AC power supply unit 1200 W

2000W AC RPS for the DES-7200 chassis series
More>>>
D-Link DES-7200-2000AC power supply unit 1200 W:
The official marketing text of D-Link DES-7200-2000AC power supply unit 1200 W as supplied by the manufacturer

D-Link’s DES-7200 series of chassis-based switches are intelligent and high-performance multi-layer LAN devices designed for enterprise campus and metropolitan area networks (MAN). They are ideal for deployment in environments where uninterrupted running of network applications and a high level of performance, security and control are required.

Featuring a flexible modular architecture and industry standard compliance, these switches provide scalable expansion and a high level of investment protection for businesses and telecom carriers to deploy Gigabit and 10-Gigabit packet switching and routing for office networking and Ethernet-based Internet services to homes.

The DES-7200 series switches feature minimum or zero network downtime, robust security and real-time running of bandwidth-intensive applications. Equipped with high-speed switch fabrics, redundant backup/load sharing capability and advanced software functions including complete IPv6 support, these switches provide the performance, high availability and future-proof architecture suitable for applications of not just today but well into the future.

Short summary description D-Link DES-7200-2000AC power supply unit 1200 W:
This short summary of the D-Link DES-7200-2000AC power supply unit 1200 W data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DES-7200-2000AC, 1200 W

Long summary description D-Link DES-7200-2000AC power supply unit 1200 W:
This is an auto-generated long summary of D-Link DES-7200-2000AC power supply unit 1200 W based on the first three specs of the first five spec groups.

D-Link DES-7200-2000AC. Total power: 1200 W

Power
Total power *
1200 W
Other features
Redundant power supply (RPS) support
Yes
Brand Image Article code product Stock Price from
D-Link DES-7200-1200AC power supply unit 1200 W D-Link DES-7200-1200AC power supply unit 1200 W
(show image)
DES-7200-1200AC DES-7200-1200AC 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DES-7200-1200DC power supply unit 1200 W D-Link DES-7200-1200DC power supply unit 1200 W
(show image)
DES-7200-1200DC DES-7200-1200DC 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DES-7200-2000DC power supply unit 2000 W Black D-Link DES-7200-2000DC power supply unit 2000 W Black
(show image)
DES-7200-2000DC DES-7200-2000DC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)