location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Switch 24xF+ENet RJ45 1x slot 19"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Switch 24xF+ENet RJ45 1x slot 19"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-1226R
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name D-Link Switch 24xF+ENet RJ45 1x slot 19" :
The short editorial description of D-Link Switch 24xF+ENet RJ45 1x slot 19"

24-port 10/100Mbps Unmanaged Stand-alone Switch with Gigabit Ethernet Option
More>>>
D-Link Switch 24xF+ENet RJ45 1x slot 19":
The official marketing text of D-Link Switch 24xF+ENet RJ45 1x slot 19" as supplied by the manufacturer

The DES-1226R unmanaged switch is designed to enhance the performance of a network, providing a large number of 10/100Mbps ports, with the option to install Gigabit Ethernet ports for powerful server deployment. Powerful and easy to use, these switches present an effective way to meet demands for increasing network loads in environments with mixed bandwidth requirements.

24 10/100Mbps Ports
Each switch comes with 24 10/100Mbps ports designed for flexible connection and Ethernet/Fast Ethernet Integration. These intelligent ports detect the network speed and auto-negotiate between 10Base-T and 100Base-TX, as well as half- and full-duplex modes. The 10/100Mbps ports are ideal for segmenting the network into small, connected sub networks for superior performance, enabling the most demanding multimedia and imaging applications over the network.

High-Bandwidth Port Trunking
Multiple ports can be combined into a high-bandwidth, full-duplex trunk for switch-to-switch or switch-to-server connection. Port trunking gives users the high-speed load-balancing connection.

Optional Gigabit Ports
These ports come as optional modules and can be installed in the open slot on the front of the switches. Available for selection are 1000Base-SX, 1000Base-LX, 1000Base-T and GBIC ports (for flexible fibre connections). The Gigabit ports are capable of handling very large amounts of data in a secure topology linking to a backbone or high-power servers.

VLAN for Performance and Security
The switches support multiple port-based VLANs to extend the broadcast domain, segment network traffic and improve performance and manageability. This allows adds, moves and changes to be easily carried out. VLANs also provides security by limiting broadcast domains, traffic in different segments and subnets can be separated for maximum throughput and secure networking.

Workgroup Plug-and-Play
With 24 plug-and-play ports, the switch is a perfect choice for workgroups to upgrade performance in a client/server environment. The ports can be connected to servers in full-duplex or to hubs in half-duplex.

24 10/100Mbps Ports

Optional Gigabit Ethernet Ports

All ports support Auto-MDI-X (Auto-Uplink)

All ports support half/full-duplex

Port Trunking

Port-based VLAN

IEEE 802.3x Flow control, Back-Pressure in Half-Duplex for protection against data loss

Auto-learning of network configuration

Secure store-and-forward switching scheme

Auto-correction of reverse twisted-pair polarity

Rackmount Size

Short summary description D-Link Switch 24xF+ENet RJ45 1x slot 19":
This short summary of the D-Link Switch 24xF+ENet RJ45 1x slot 19" data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Switch 24xF+ENet RJ45 1x slot 19", Full duplex

Long summary description D-Link Switch 24xF+ENet RJ45 1x slot 19":
This is an auto-generated long summary of D-Link Switch 24xF+ENet RJ45 1x slot 19" based on the first three specs of the first five spec groups.

D-Link Switch 24xF+ENet RJ45 1x slot 19". Full duplex. MAC address table: 17000 entries

Network
Full duplex
Yes
Data transmission
MAC address table *
17000 entries
Power
Power consumption (typical)
26 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operational conditions
Storage temperature (T-T)
-25 - 55 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
5.95 lbs (2.7 kg)
Other features
Data transfer rate
100 Mbit/s
Dimensions (WxDxH)
17.4 x 8.15 x 1.73" (441 x 207 x 44 mm)
Brand Image Article code product Stock Price from
D-Link Switch 16xF+ENet 1xGBIC slot RJ45 19" D-Link Switch 16xF+ENet 1xGBIC slot RJ45 19"
(show image)
DES-1218R Switch 16xF+ENet 1xGBIC slot RJ45 19" 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)