D-Link logo

D-Link 1-Port Gigabit Fiber 1000BaseSX (SC-Duplex) network switch component

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26842
Info modified on:
04 Apr 2019, 04:02:25
Long product name D-Link 1-Port Gigabit Fiber 1000BaseSX (SC-Duplex) network switch component:

1-Port Gigabit Fiber 1000BaseSX (SC-Duplex)

D-Link 1-Port Gigabit Fiber 1000BaseSX (SC-Duplex) network switch component:

The DES-121G Gigabit fiber module provides a 1000BASE-SX Gigabit fiber port supporting full duplex. At 2000Mbps speed, this port can be used to connect to a Gigabit server to provide large, bottleneck-free bandwidth for simultaneous access by workstations. You can also use this module to connect the switch to the company fiber backbone.
- 1 1000BASE-SX(SC-type connector) Gigabit Port
- Fully Compliant with IEEE Standards

Short summary description D-Link 1-Port Gigabit Fiber 1000BaseSX (SC-Duplex) network switch component:

D-Link 1-Port Gigabit Fiber 1000BaseSX (SC-Duplex), 1 Gbit/s

Long summary description D-Link 1-Port Gigabit Fiber 1000BaseSX (SC-Duplex) network switch component:

D-Link 1-Port Gigabit Fiber 1000BaseSX (SC-Duplex). Data transfer rate: 1 Gbit/s

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.