location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DES-1105, 5 x LAN, 10/100 Desktop Switch Unmanaged

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DES-1105, 5 x LAN, 10/100 Desktop Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-1105
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 Year
Long product name D-Link DES-1105, 5 x LAN, 10/100 Desktop Switch Unmanaged :
The short editorial description of D-Link DES-1105, 5 x LAN, 10/100 Desktop Switch Unmanaged

5 Port 10/100 Desktop Switch
More>>>
D-Link DES-1105, 5 x LAN, 10/100 Desktop Switch Unmanaged:
The official marketing text of D-Link DES-1105, 5 x LAN, 10/100 Desktop Switch Unmanaged as supplied by the manufacturer

GREAT PERFORMANCE AND VALUE
Expand your wired home network with the D-Link 5-Port 10/100Mbps Desktop Switch (DES-1105). This Desktop Switch fits virtually anywhere because of its compact size. Its power connector and ports are conveniently located in the rear to avoid messy cables on the desk. This Desktop Switch can also be mounted on a wall or underneath a desk with the included wall mounting kit.

ADD MULTIPLE COMPUTERS AND OTHER NETWORK DEVICES
By connecting this Desktop Switch to your router, you can add up to four more computers to your home network. A game console, printer, print server, Network-Attached Storage (NAS) or Internet camera can also be added.

SMOOTH TRAFFIC MANAGEMENT
The Desktop Switch receives and forwards traffic seamlessly with its non-blocking wire-speed architecture. Every port simultaneously supports up to 200Mbps of bandwidth, totaling 1Gbps of switching capacity. It minimizes bottlenecks, allowing your network to run smoothly even during the heaviest volume of traffic.

EASY TO INSTALL AND USE
This Desktop Switch requires no configuration and installation is simple. Whether you are connecting the Desktop Switch to another switch or a computer, there is never a need for crossover cables with Auto-MDI/MDI-X support. Additionally, the Desktop Switch auto-senses if the network device it is connected to is running at 10Mbps or 100Mbps and adjusts accordingly. Equipped with a comprehensive LED display, you can monitor the status and activity of every port at a glance.

With outstanding performance, quality, and features packed in a compact sized device, the D-Link 5-Port 10/100Mbps Desktop Switch (DES-1105) is a great selection for expanding your home network.

Short summary description D-Link DES-1105, 5 x LAN, 10/100 Desktop Switch Unmanaged:
This short summary of the D-Link DES-1105, 5 x LAN, 10/100 Desktop Switch Unmanaged data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DES-1105, 5 x LAN, 10/100 Desktop Switch, Unmanaged

Long summary description D-Link DES-1105, 5 x LAN, 10/100 Desktop Switch Unmanaged:
This is an auto-generated long summary of D-Link DES-1105, 5 x LAN, 10/100 Desktop Switch Unmanaged based on the first three specs of the first five spec groups.

D-Link DES-1105, 5 x LAN, 10/100 Desktop Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 5. Networking standards: IEEE 802.3, IEEE 802.3x

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Network
Networking standards *
IEEE 802.3, IEEE 802.3x
Data transmission
Store-and-forward
Yes
Maximum data transfer rate
0.1 Gbit/s
Protocols
Switching protocols
Ethernet
Data link protocols
Ethernet, Fast Ethernet
Design
Stackable *
No
Certification
FCC
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
0 - 90%
Operating temperature (T-T)
32 - 122 °F
Packaging data
Package dimensions (WxDxH)
0.315 x 0.421 x 0.0984" (8 x 10.7 x 2.5 mm)
Other features
Data transfer rate
10 Mbit/s
Connectivity technology
Wired
I/O ports
5 x 10/100Mbps RJ-45
Packet transfer speed
10BASE-T, 100BASE-TX
Connectivity LEDs
Link/Activity 10/100Mbps
Weight (imperial)
0.5 lbs
Switch fabric speed
1.0Gbps
Dimensions (W x D x H) (imperial)
5.8 x 1.2 x 4.5"