location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Pan/Tilt/Zoom PoE Network Camera

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pan/Tilt/Zoom PoE Network Camera
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-5610
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:04:05
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name D-Link Pan/Tilt/Zoom PoE Network Camera :
The short editorial description of D-Link Pan/Tilt/Zoom PoE Network Camera

Pan/Tilt/Zoom PoE Network Camera
More>>>
D-Link Pan/Tilt/Zoom PoE Network Camera:
The official marketing text of D-Link Pan/Tilt/Zoom PoE Network Camera as supplied by the manufacturer

The D-Link Pan/Tilt/Zoom PoE Internet Camera (DCS-5610) is a full-featured surveillance camera designed to monitor the home, office, and small business. IP surveillance systems are quickly gaining ground over conventional CCTV security cameras due to superior performance, low costs, and convenient management. Features such as Power over Ethernet (PoE) support, 2.6x optical zoom, SIP 2-way audio, and 3G mobile phone support make this network camera a premier surveillance solution.

Optimal Placement
With the ability to Pan/Tilt/Zoom, the DCS-5610 is an ideal whole room surveillance camera. Mount the camera on the ceiling or wall and receive whole room surveillance. Support for 802.3af Power over Ethernet (PoE) enables the DCS-5610 to receive both power and data over an RJ-45 Ethernet cable from a PoE enabled switch, negating the need for a nearby power source. The DCS-5610 supports 2-Way Audio with its built-in microphone and audio-out port. Attach a powered speaker to the audio-out port and remotely communicate with anyone within close proximity to the camera.

Additionally, you can utilize the compatible IP Camera Outdoor Enclosure (DCS-70) to monitor and survey in harsh outdoor environments.

Viewing Quality
The DCS-5610 supports both MPEG-4 and Motion JPEG (MJPEG) to provide both high quality and bandwidth efficient compression formats. Motion JPEG delivers greater file integrity, making it ideal for detailed monitoring situations. MPEG-4 video utilizes compressed files, useful for extended recording periods or for use in low bandwidth networks. With support for 2.6x optical zoom and 4x digital zoom, you can view the camera’s video feed in close-up detail. Plus, the DCS-5610 supports a resolution of 640x480 at 30fps, allowing for high-quality recordings.

3GPP Mobile Surveillance
Support for 3GPP Mobile Surveillance allows you to view a live video feed from your compatible Internet-ready mobile phone or PDA with a 3GPP player installed. This extends your monitoring capability without requiring the use of a computer, allowing you to check your camera’s video feed while on-the-go.

Convenient Management and Monitoring
Manage the DCS-5610 using a Web-based interface or with the included D-ViewCam™ 2.0 management software. D-ViewCam 2.0 management software can manage up to 32 network cameras, send e-mail alert notifications, set recording schedules, and trigger motion detection to record directly to your hard drive. D-ViewCam 2.0 also allows you to upload a floor plan of your home and create a realistic layout of where your cameras are located, further simplifying the management process.

Short summary description D-Link Pan/Tilt/Zoom PoE Network Camera:
This short summary of the D-Link Pan/Tilt/Zoom PoE Network Camera data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Pan/Tilt/Zoom PoE Network Camera, 1 lx, 1/50 - 1/100000 s, CCD, 1/4", 2.8 - 7.3 mm, 0 - 40 °C

Long summary description D-Link Pan/Tilt/Zoom PoE Network Camera:
This is an auto-generated long summary of D-Link Pan/Tilt/Zoom PoE Network Camera based on the first three specs of the first five spec groups.

D-Link Pan/Tilt/Zoom PoE Network Camera. Minimum illumination: 1 lx, Camera shutter speed: 1/50 - 1/100000 s. Sensor type: CCD, Optical sensor size: 1/4". Focal length range: 2.8 - 7.3 mm. Weight: 11.2 oz (317.5 g). Compliance industry standards: 802.3af

Camera
Minimum illumination
1 lx
Camera shutter speed
1/50 - 1/100000 s
Image sensor
Optical sensor size
1/4"
Sensor type *
CCD
Lens system
Focal length range
2.8 - 7.3 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
11.2 oz (317.5 g)
Other features
Compliance industry standards
802.3af
Brand Image Article code product Stock Price from
D-Link Fixed Dome PoE Network Camera D-Link Fixed Dome PoE Network Camera
(show image)
DCS-6110/E Fixed Dome PoE Network Camera 0.00
(excl. VAT)
0 (incl. VAT)
D-Link Fixed Dome PoE Network Camera D-Link Fixed Dome PoE Network Camera
(show image)
DCS-6110 Fixed Dome PoE Network Camera 0.00
(excl. VAT)
0 (incl. VAT)
D-Link Securicam Network Internet Camera D-Link Securicam Network Internet Camera
(show image)
DCS-70 Securicam Network Internet Camera 0.00
(excl. VAT)
0 (incl. VAT)