D-Link logo

D-Link DCS-4618EK security camera Dome IP security camera Outdoor 3840 x 2160 pixels Ceiling

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77425
Info modified on:
20 Dec 2023, 16:49:56
End of life date:
01 Oct 2022
Bullet Points D-Link DCS-4618EK security camera Dome IP security camera Outdoor 3840 x 2160 pixels Ceiling:
  • - 4K Ultra HD 8-megapixel sensor
  • - Vandal-proof IK10-housing
  • - IP66 Weather-Resistant
  • - Motorised varifocal lens
  • - 30m Night Vision with WDR & LowLight+
  • - PoE for easy installation
  • - Easy remote management with D-ViewCam
Guarantee:
2 Years
Long product name D-Link DCS-4618EK security camera Dome IP security camera Outdoor 3840 x 2160 pixels Ceiling:

8 Megapixel H.265 Outdoor Dome Camera DCS‑4618EK

D-Link DCS-4618EK security camera Dome IP security camera Outdoor 3840 x 2160 pixels Ceiling:

Professional Surveillance in Vandal‑proof 4K Ultra High Definition
An 8 Megapixel lens and state-of-the-art image enhancement features, packed into a secure and compact form factor that’s ready to face the outdoors.

4K Ultra HD Resolution
8-megapixel sensor with 4K Ultra HD resolution up to 3840 x 2160 for detailed footage

Vandal-proof
IK10-rated housing for protection against physical impacts

Weather-Resistant
IP66 water-resistant and dust-tight housing with an operating temperature range of -30 to 50 °C

Day & night surveillance
Built-in IR LED illuminators with 30-meter range for pitch-black areas

PoE Capable
Supports 802.3af PoE for flexible and simple installation

Storage options
Equipped with a microSD card slot anda ONVIF compatibility for local storage to device or NAS

Wide Dynamic Range with LowLight+
Improved image quality in high-contrast conditions with WDR & optimised for low-light environments

Free Video Management Software
Free D-ViewCam software to take snapshots, video clips and save them to a local hard drive

High quality videos, whatever the lighting
Video resolutions of up to 3840 x 2160 provide incredibly detailed videos while noise reduction, WDR and superior low light performance dramatically improve image quality, even in challenging lighting conditions. The DCS-4618EK offers unbelievable flexibility to be manually angled to provide surveillance where you need it the most.

Viewing Angles
(H) 108.6° - 35°
(V) 56° - 21°
(D) 125° - 42°

High Quality Lens
Motorised varifocal 3.3 - 12 mm lens with an F1.4 aperture

Versatile Monitoring in All Environments
IP66 certification ensures the camera is completely protected from dust and water in any environment and the IK10 certified vandal-proof housing makes sure it keeps recording even when intruders attempt to sabotage the camera.

Weather resistant
Withstands rain and moisture with a wide operating temperature range of -30°C to 50°C.

Vandal‑proof
The IK10 certified vandal-proof housing makes sure it keeps recording even when intruders attempt to sabotage the camera.

Optimising Bandwidth and Storage
To maximise bandwidth efficiency and improve image quality, the DCS-4618EK provides real-time video compression using the H.265, H.264 and MJPEG codecs, supporting three separate profiles for simultaneous video streaming and recording.

Flexible Connectivity
Built-in 802.3af-compliant PoE support simplifies installation by providing power and networking connectivity over a single standard network cable.

Optional recording to an NVR, VMS or NAS system
Support for ONVIF Profile S lets you easily record video streams to your ONVIF compliant NVR, VMS or NAS system for centralized viewing or continuous, 24/7 recording.

Short summary description D-Link DCS-4618EK security camera Dome IP security camera Outdoor 3840 x 2160 pixels Ceiling:

D-Link DCS-4618EK, IP security camera, Outdoor, Wired, CE, FCC, RCM, Ceiling, White

Long summary description D-Link DCS-4618EK security camera Dome IP security camera Outdoor 3840 x 2160 pixels Ceiling:

D-Link DCS-4618EK. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product color: White, Form factor: Dome. Angle of rotation: 355°, Lens viewing angle, horizontal: 108.6°, Lens viewing angle, vertical: 56°. Sensor type: CMOS, Optical sensor size: 1/2.5". Digital zoom: 18x, Focal length range: 3.3 - 12 mm, Closest focusing distance: 19.7" (0.5 m)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.