location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCH-S150 motion detector White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCH-S150
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCH-S150 show
Show alternative article codes used in the online market place
Category:
Device that detects moving objects, particularly people. A motion detector is often integrated as a component of a system that automatically performs a task or alerts a user of motion in an area e.g. intruder or burglar alarm.
Motion Detectors Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:42
The date of the most recent change of the data-sheet in Icecat's system
Long product name D-Link DCH-S150 motion detector White :
The short editorial description of D-Link DCH-S150 motion detector White

Wi-Fi Motion Sensor, 802.11 b/g/n, 26 ft Range, WPS Button, LED, 0.018lbs
More>>>
D-Link DCH-S150 motion detector White:
The official marketing text of D-Link DCH-S150 motion detector White as supplied by the manufacturer

Make your home react to motion

Meet the Wi-Fi Motion Sensor. It lets you know when motion is detected at home. Pair it with Wi-Fi Smart Plugs to do amazing things around your home.

Devices That React to You? That’s Homeazing

Imagine opening your door after a night out. The lights turn on and your favorite song begins to play. Magic? Nope. When you pair your Wi-Fi Motion Sensor with a Wi-Fi Smart Plug, your home reacts to you in amazing ways.

Your Home in Your Hand

Something moving at home? It’s probably just the dog or the delivery man but you shouldn’t have to wonder. Your Wi-Fi Motion Sensor works with your Wi-Fi Camera so that whenever motion is detected, you can view what’s happening right on your smartphone.

Short summary description D-Link DCH-S150 motion detector White:
This short summary of the D-Link DCH-S150 motion detector White data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DCH-S150, White, 2.28" (57.9 mm), 1.71" (43.4 mm), 2.13" (54.1 mm), 0.289 oz (8.2 g)

Long summary description D-Link DCH-S150 motion detector White:
This is an auto-generated long summary of D-Link DCH-S150 motion detector White based on the first three specs of the first five spec groups.

D-Link DCH-S150. Product color: White. Width: 2.28" (57.9 mm), Depth: 1.71" (43.4 mm), Height: 2.13" (54.1 mm)

Features
Product color
White
Weight & dimensions
Width
2.28" (57.9 mm)
Weight & dimensions
Depth
1.71" (43.4 mm)
Height
2.13" (54.1 mm)
Weight
0.289 oz (8.2 g)
Country Distributor
Deutschland 1 distributor(s)