location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link COVR 1000 Mbit/s Bronze, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
COVR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
COVR-C1203 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069436628 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
D-Link COVR-C1203 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
WARRANTY & SAFETY INFORMATION (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link COVR 1000 Mbit/s Bronze, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Seamless Whole Home Mesh Wi-Fi coverage
  • - Smart Steering, Smart Roaming, and MU-MIMO
  • - Dual-band AC1200 Mesh Wi-Fi - up to 1.2Gbps bandwidth speeds
Guarantee: 2 Years
Long product name D-Link COVR 1000 Mbit/s Bronze, White :
The short editorial description of D-Link COVR 1000 Mbit/s Bronze, White

802.11 ac/n/g/a, 2 x 10/100/1000 LAN RJ-45, 2.4/5 GHz, 128-bit AES/WPA/WPA2, 250 g, 3 pcs
More>>>
D-Link COVR 1000 Mbit/s Bronze, White:
The official marketing text of D-Link COVR 1000 Mbit/s Bronze, White as supplied by the manufacturer

Experience the future of Whole-Home Wi-Fi
Welcome to the next generation of Wi-Fi in your home. Covr blankets every square inch of your home with high-speed, seamless, reliable Wi-Fi. With a pack of three Covr Points, you can bring Wi-Fi access to up to a massive 5000 square feet.

Blanket coverage
Move around your home and stay seamlessly connected.

Combined Gigabit speeds
Smart Steering directs your devices so your Wi-Fi is always at the top of its game at combined wireless speeds of up to 1.2Gbps speeds.

Simple setup
Pre-paired and ready out of the box with a 3-step app setup.

Parental controls
Create schedules, block devices, see who's on the network, check your Wi-Fi health.

Upgrade your home Wi-Fi
Bring your best Wi-Fi speeds and a full strength signal to every corner of your smart home.

2-Year D-Link Warranty
You're fully protected with two years of warranty support from one the global leaders of Wireless networking.

We’ve got it Covr’d
Covr’s Smart Roaming technology enables your devices to stay automatically connected to the nearest Covr Point in your home while all the Covr Points work together as one network.

That means you can move from room to room or change floors and you’ll stay seamlessly connected to everything you love about the Internet without needing to lift a finger.

No crowds
Experience a full strength signal everywhere in your home. With Covr's built-in Smart Steering technology, your fastest, least congested band speeds are always being automatically delivered to you, so you can load websites in a snap.

Covr also uses MU-MIMO technology which efficiently handles traffic to multiple devices for even greater wireless speeds.

Bye-bye, buffering!
Discover the energised power of combined dual-band speeds of up to 1.2Gbps. Enjoy voice and video calls with your friends without cut outs, stream 4k movies and boxsets in any family bedroom without any buffering or signal dropouts, download files while you livestream your latest gaming adventure, and share beautiful photos from anywhere in your home.

Satisfyingly simple setup
As Covr Points come pre-paired, they’re ready to go straight out of the box.

For a quick, PC-free setup: grab your phone, download the app, plug in your Covr Points, and follow the simple app instructions. Connect your smart home devices to Covr with the one-touch WPS button.

You’re the boss
Whether you need to get everyone around the table for a meal, it's time for homework, or you need a break from the screens, Covr comes with parental controls on the D-Link Wi-Fi mobile app so that you’re always in charge.

For your peace of mind, you can find out what devices are connected to Covr, schedule when devices can be used, create a guest login for when you have visitors, and block any devices you don’t know.

Modern Design
Covr’s soft-edged, small and discreet design features a soft white backlight indicator to show you’re connected while blending beautifully with your home. No protruding antennas. No flashing red lights when you can’t get online.

WPS Button
Pair with smart home devices, Wi-Fi printers, and cameras using the handy one-touch WPS button.

USB C Connector
Plug in the standard USB-C connectors into the back of the Covr Points to bring Covr to life.

Ethernet Port
With two Ethernet ports behind each Covr Point, you can free up Wireless bandwidth by choosing Gigabit wired Ethernet connections for your games consoles, Network-Attached Storage, and Smart TVs.

Garden Friendly
Covr is perfect to bring the Internet with you into your sunny garden, inside hobby sheds and cabins, or for gatherings during a barbecue in the summer.

Short summary description D-Link COVR 1000 Mbit/s Bronze, White:
This short summary of the D-Link COVR 1000 Mbit/s Bronze, White data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link COVR, 1000 Mbit/s, 867 Mbit/s, 10,100,1000 Mbit/s, IEEE 802.11a, IEEE 802.11ac, IEEE 802.11g, IEEE 802.11n, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u, Multi User MIMO, 128-bit AES, WPA, WPA2

Long summary description D-Link COVR 1000 Mbit/s Bronze, White:
This is an auto-generated long summary of D-Link COVR 1000 Mbit/s Bronze, White based on the first three specs of the first five spec groups.

D-Link COVR. Maximum data transfer rate: 1000 Mbit/s, Maximum data transfer rate (5 GHz): 867 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s. Security algorithms: 128-bit AES, WPA, WPA2. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 3.5 W. Placement: Floor, Table, Product color: Bronze, White, LED indicators: Status. Antenna features: Integrated antenna

Features
2.4 GHz *
Yes
5 GHz *
Yes
Maximum data transfer rate *
1000 Mbit/s
Maximum data transfer rate (5 GHz)
867 Mbit/s
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11g, IEEE 802.11n, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u
Auto MDI/MDI-X
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Wi-Fi roaming
Yes
Rate auto-negotiation
Yes
Band steering
Yes
Airtime Fairness (ATF)
Yes
Quality of Service (QoS) support
Yes
Security
Security algorithms *
128-bit AES, WPA, WPA2
Protocols
Universal Plug and Play (UPnP)
Yes
Management features
Web-based management
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
3.5 W
Design
Placement *
Floor, Table
Product color *
Bronze, White
WPS push button
Yes
LED indicators
Status
Certification
FCC, CE, IC, RCM, IDA, CB, RoHS, UL, ErP
Internal
No
Antenna
Antenna features
Integrated antenna
Antennas quantity
3
Technical details
Shipping (inner) case length
19.1" (48.6 cm)
Shipping (inner) case width
13" (33 cm)
Shipping (inner) case height
10.9" (27.7 cm)
Shipping (inner) case net weight
15.7 lbs (7.12 kg)
Quantity per shipping (inner) case
4 pc(s)
Pallet gross weight (air)
519.4 lbs (235.6 kg)
Number of cartons per pallet (air)
28 pc(s)
Quantity per pallet (air)
112 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
43.3" (110 cm)
Pallet height (air)
48.9" (124.3 cm)
Pallet gross weight (sea)
884.3 lbs (401.1 kg)
Number of cartons per pallet (sea)
49 pc(s)
Quantity per pallet (sea)
196 pc(s)
Pallet height (sea)
81.5" (2.07 m)
Shipping (inner) case weight
17.4 lbs (7.88 kg)
Weight & dimensions
Width
4.61" (117 mm)
Depth
4.29" (109 mm)
Height
2.01" (51 mm)
Weight
8.82 oz (250 g)
Packaging data
Package width
9.69" (246 mm)
Package depth
12.3" (313 mm)
Package height
4.53" (115 mm)
Package weight
3.92 lbs (1.78 kg)
Packaging content
Number of products included
3 pc(s)
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Storage relative humidity (H-H)
5 - 90%
Source Testseek summary Average rating
Reviews
Updated:
2018-09-02 10:09:02
Uk has collected 39 expert reviews for D-Link COVR 1000 Mbit/s Bronze, White and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techadvisor.co.uk
Updated:
2018-09-02 10:08:43
It may be a late addition to the never-ending selection of mesh networking devices that are now available, but D-Link's new Covr is neatly designed and competitively priced, so it'll be a good option for many people who just need an affordable way to impr...
Bottom line It's a shame that D-Link's app isn't as clear and concise as it could be, but if you persevere you'll find that the Covr kits provide good performance and range for your home Wi-Fi network.And with prices starting at £160 for the two-piece kit it's also o...
80%
geekzone.co.nz
Updated:
2018-09-02 10:08:44
Home networks are increasingly growing more complex. Structured cabling is not really something easy to retrofit without pulling existing walls apart.More and more devices are going wireless but getting a quality signal aroud the house is no easy task wit...
0%
cravingtech.com
Updated:
2018-09-02 10:08:53
D-Link COVR COVR-C1203 Review – Technically, D-Link COVR covers (puns intended) a variety of products, but the one we are looking at here is the C1203 model. But for the sake of simplicity, I'm just going to refer it as D-Link COVR on this article.We all...
Bottom line Strong signal, seamless connectivity, full-blown router features...
90%
thestreamingblog.com
Updated:
2018-09-02 10:08:54
For thirty years in over a hundred countries globally, D-Link has been known to create great and efficient devices for everyone: they have products that help power hospital networks, as well as those that run your home Wi-Fi network so you can fully enjoy...
Bottom line The D-Link COVR is known as a dual-band AC1200 processor that allows full coverage of up to five thousand square feet. It may not have a second network that is dedicated to a wireless backhaul, but the device can readily use a wired connection for that sp...
92%
ausdroid.net
Updated:
2018-09-02 10:08:56
Like all Wi-Fi mesh systems the COVR-C1203 promises that it will enable your Wi-Fi devices to seamlessly connect to the Internet and each other as you move around your home and your device shifts from connecting between (in this case 3) Wi-Fi mesh nodes...
Bottom line In terms of pricing the COVR-C1203 has just been released so retail prices are the same as the RRP of $450. If you want to buy one you can do so from D-link Australia directly or retailers like Mwave, JB Hi Fi and Harvey Norman.In comparison to the newly...
0%
gadgetguy.com.au
Updated:
2018-09-12 05:10:36
D-Link Covr-C1203 may be a solution to whole-of-home Wi-Fi by using three separate Wi-Fi routers that mesh together to provide Wi-Fi coverage up to 465m2 (approximately 20 x 20m2).But there are so many caveats to the above statement that is it importa...
Good Good in the right places...
Bad Bad in the wrong places...
80%
techradar.com
Updated:
2018-09-12 05:10:36
Competitively priced, great on-paper performance, funky industrial design. What's not to like about D-Link's new Covr-C1203 mesh networking kit? Not much, at first glance.Mesh networking is all about spreading high speed wireless networking across your ho...
Good Easy setup via smartphone app, Good performance on 5GHz, Nodes are easy on the eye...
Bad Performance on 2.4GHz is disappointing, Power adapter design is poor...
Bottom line The design of the nodes is attractive and the setup process is pretty painless, when it works. Some will find the LED lighting intrusive, however that can be disabled making it a moot point. Meanwhile, performance on the 5GHz band is excellent, allowing s...
80%
gadgetsmagazine.com.ph
Updated:
2020-05-24 03:19:47
The trio that we got comes pretty in neon pastel colors. Like many other D-Link Covrvariants, the nodes are designed to look more like an office or a house accessory rather than a functioning wireless connection. They actually look like speakers at first...
Bottom line Reviewed by Marlet D. SalazarHaving Wi-Fi connection is now an essential part of human existence. Having high-speed Wi-Fi is a necessity not only in of ces but also in homes with multiple users doing multiple things on their devices. But in an environment...
80%
gadgetsmagazine.com.ph
Updated:
2020-05-24 03:19:47
The trio that we got comes pretty in neon pastel colors. Like many other D-Link Covrvariants, the nodes are designed to look more like an office or a house accessory rather than a functioning wireless connection. They actually look like speakers at first...
Bottom line Reviewed by Marlet D. SalazarHaving Wi-Fi connection is now an essential part of human existence. Having high-speed Wi-Fi is a necessity not only in of ces but also in homes with multiple users doing multiple things on their devices. But in an environment...
80%
klgadgetguy.com
Updated:
2020-05-24 03:19:47
Mesh routers have become popular for large homes due to its simplicity and form factor, it is particularly useful if your entire household depend on WiFi to get access to the Internet, while requiring an extensive coverage to enjoy the best of your Intern...
Good Good automatic band switching performance, Powered using USB-C, Swappable color plates for easy identification, Good for Internet connections below 100Mbps...
Bad Occasional disconnects, Limited router software features...
Bottom line The D-Link COVR-C1203 is a good mesh router to start off if you are on a budget to extend your home's WiFi network coverage, but you'll be trading off some networking features such as VPN Server and separate network frequency configuration, it also cannot...
76%
expertreviews.co.uk
Updated:
2020-05-24 03:19:47
The Covr C1203 is a mesh networking system that, as usual, is designed to replace your existing router. The kit contains three compact nodes, measuring 109 x 117 x 51mm, promising a total wireless coverage of up to 465m2; there’s also a C1202 twin-pack av...
Good Decent coverage, Compact design, WPS button...
Bad Basic feature set, No USP...
Bottom line A serviceable mesh networking kit, but it achieves only mediocre performance and lacks any real standout feature...
60%
chip.com.my
Updated:
2020-05-24 03:19:47
Just about everyone has devices that can connect to a wireless AP. Whether 2GHz or 5GHz bands, there'll be a device that needs to be connected. And with the rise in wireless devices, there also came the need for better hardware and network stability for u...
Good Easy setup, Overall performance...
Bottom line If you're looking to improve the network coverage and stability throughout your home, we don't see why the COVR wouldn't be a great choice.(previously published in issue September 2018)...
0%
futurefive.co.nz
Updated:
2020-05-24 03:19:48
Having already examined D-Link's AC2600 Wi-Fi Range Extender, which can stretch your Wi-Fi along your house in one direction, how can you get the same sort of coverage throughout your house?D-Link's Covr Seamless Wi-Fi System creates a Wi-Fi coverage grid...
0%
pcmag.com
Updated:
2020-05-24 03:19:47
Not to be confused with last year's Covr AC3900 Whole Home Wi-Fi System, which is actually a traditional router and range-extender system, D-Link's new Covr Dual Band Whole Home Wi-Fi System ($249.99) is a mesh network that uses stylish nodes to bring Wi-...
Good Good throughput performance, Fast, easy installation, MU-MIMO support, Low-profile, stylish design...
Bad Limited parental controls, Advanced settings require web console, Lacks anti-malware protection...
Bottom line D-Link's Covr Dual Band Whole Home Wi-Fi System is stylish, simple to install, and delivers solid throughput speeds...
70%
topnewreview.com
Updated:
2020-05-24 03:19:47
Table of ContentsSimple and cheap, this mesh system doesn't have the performance to keep up with the bestIT FEELS AS if you can't move for wireless mesh systems at the moment, with every manufacturer under the sun joining in. The latest system is D-Li...
Bottom line Simple and cheap, this mesh system doesn't have the performance to keep up with the best...
60%
topnewreview.com
Updated:
2020-05-24 03:19:48
D-Link Covr ReviewAs we've repeatedly seen in the last few big APC networking round-ups, mesh router kits are a neat way to solve the problem of getting good Wi-Fi across a large space, although they do come at quite a cost.Of course, there's a couple...
Bottom line These will provide good connectivity, but struggle with local network speeds and the depth of configuration options...
70%
Brand Image Article code product Stock Price from
D-Link COVR 1000 Mbit/s Bronze, White D-Link COVR 1000 Mbit/s Bronze, White
(show image)
COVR-C1202 COVR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Australia 1 distributor(s)