Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Black Freestanding 213 L
- - 168 L Fridge interior light
- - 45 L Top-placed No Frost (freezer) 2.5 kg/24h
- - 219 kWh 40 dB
More>>>
Short summary description Curtiss JDP 220 RN fridge-freezer Freestanding 213 L Black:
This short summary of the Curtiss JDP 220 RN fridge-freezer Freestanding 213 L Black data-sheet is auto-generated and uses the product title and the first six key specs.
Curtiss JDP 220 RN, 213 L, N-ST, 40 dB, 2.5 kg/24h, Black
Long summary description Curtiss JDP 220 RN fridge-freezer Freestanding 213 L Black:
This is an auto-generated long summary of Curtiss JDP 220 RN fridge-freezer Freestanding 213 L Black based on the first three specs of the first five spec groups.
Curtiss JDP 220 RN. Total net capacity: 213 L. Door hinge: Right. Climate class: N-ST, Noise level: 40 dB. Fridge net capacity: 168 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 45 L, Freezing capacity: 2.5 kg/24h, No Frost (freezer). Annual energy consumption: 219 kWh. Product color: Black