Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Compact case
- - Material: Polyester
- - Brand compatibility: Any brand
- - Shoulder strap
- - Moisture resistant
- - Red
More>>>
Short summary description Cullmann Malaga Compact 200 Compact case Red:
This short summary of the Cullmann Malaga Compact 200 Compact case Red data-sheet is auto-generated and uses the product title and the first six key specs.
Cullmann Malaga Compact 200, Compact case, Any brand, Shoulder strap, Red
Long summary description Cullmann Malaga Compact 200 Compact case Red:
This is an auto-generated long summary of Cullmann Malaga Compact 200 Compact case Red based on the first three specs of the first five spec groups.
Cullmann Malaga Compact 200. Case type: Compact case, Brand compatibility: Any brand, Shoulder strap, Number of exterior pockets: 1, Product color: Red