Fine Rasp, 29.2 cm
Cuisipro 74-7161, Black, Stainless steel, Stainless steel, Vertical, 11.5" (292 mm)
Cuisipro 74-7161. Product color: Black, Stainless steel, Material: Stainless steel, Type: Vertical. Height: 11.5" (292 mm)