location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CrushGrind Chicago Salt & pepper grinder Wood

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CrushGrind Check ‘CrushGrind’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chicago
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
070230-2002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5712898000189
Category:
Small plastic, wooden or metal containers for pepper or salt, with small blades used for grinding the peppercorns or salt flakes so they can be added to food.
Seasoning Grinders Check ‘CrushGrind’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CrushGrind: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:56:34
The date of the most recent change of the data-sheet in Icecat's system
Long product name CrushGrind Chicago Salt & pepper grinder Wood :
The short editorial description of CrushGrind Chicago Salt & pepper grinder Wood

Chicago wooden mill - 1 pcs, oak, 120mm
More>>>
Short summary description CrushGrind Chicago Salt & pepper grinder Wood:
This short summary of the CrushGrind Chicago Salt & pepper grinder Wood data-sheet is auto-generated and uses the product title and the first six key specs.

CrushGrind Chicago, Salt & pepper grinder, Wood, Wood, Pepper, Salt, 4.72" (120 mm)

Long summary description CrushGrind Chicago Salt & pepper grinder Wood:
This is an auto-generated long summary of CrushGrind Chicago Salt & pepper grinder Wood based on the first three specs of the first five spec groups.

CrushGrind Chicago. Product type: Salt & pepper grinder, Product color: Wood, Housing material: Wood. Height: 4.72" (120 mm)