Crocs Classic Clog Female Mint color

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2843
Info modified on:
21 Mar 2024, 20:49:28
Bullet Points Crocs Classic Clog Female Mint color:
  • - Iconic Crocs comfort™: original Croslite™ foam cushion
  • - Non-marking outsoles
  • - Convertible heel strap offers a secure fit
  • - Odor-resistant, easy to clean
Long product name Crocs Classic Clog Female Mint color:

Classic Clog, EU 34/35

Short summary description Crocs Classic Clog Female Mint color:

Crocs Classic Clog, Female, Child, Mint color, Monochromatic, 34 - 35, Closed toe

Long summary description Crocs Classic Clog Female Mint color:

Crocs Classic Clog. Gender: Female, Consumer life stage: Child, Product main color: Mint color. Upper material: Ethylene-Vinyl Acetate (EVA), Outsole details: Croslite

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.