location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Rhomba NX 256MB 0.256 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rhomba NX 256MB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73PF076000005
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:47:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Creative Labs Rhomba NX 256MB 0.256 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flash memory 0.256 GB
  • - FM radio Voice recording
  • - Line-in
  • - Continuous audio playback time: 14 h
Guarantee: Creative offers a one-year limited hardware warranty.
Long product name Creative Labs Rhomba NX 256MB 0.256 GB :
The short editorial description of Creative Labs Rhomba NX 256MB 0.256 GB

Easy-to-Use, Compact MP3/WMA Player with FM, Encodes MP3 and Stores Data Files too!
More>>>
Short summary description Creative Labs Rhomba NX 256MB 0.256 GB:
This short summary of the Creative Labs Rhomba NX 256MB 0.256 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Rhomba NX 256MB, 0.256 GB, FM radio, 1.41 oz (40 g)

Long summary description Creative Labs Rhomba NX 256MB 0.256 GB:
This is an auto-generated long summary of Creative Labs Rhomba NX 256MB 0.256 GB based on the first three specs of the first five spec groups.

Creative Labs Rhomba NX 256MB. Total storage capacity: 0.256 GB. FM radio. Voice recording. Continuous audio playback time: 14 h. Weight: 1.41 oz (40 g)

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 12:51:23
Uk has collected 5 expert reviews for Creative Labs Rhomba NX 256MB 0.256 GB and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
T3.com
Updated:
2014-01-03 12:51:23
Funky and red, Creatives recently upgraded MuVo MP3 player ( 91, 4/5) may have looked very cool, but it still lacked a built-in FM tuner. This new Rhomba player fixes that. Its the first Creative MP3 player to include one, and you can record Chris...
Bottom line The Rhomba is everything we wanted from a successor to the MuVo, with features aplenty and a great-value price tag. Bit fat, mind you...
80%
thestar.com.my
Updated:
2016-12-29 17:03:20
ONE of Creative?s many entries in the portable MP3 player market is the petite and cute Rhomba NX, which nevertheless packs quite a punch in terms of sound.Just plug in the bundled headphones, or your own pair, and the first thing you?ll notice is how...
0%
star-techcentral.com
Updated:
2014-01-03 12:51:23
ONE of Creative?s many entries in the portable MP3 player market is the petite and cute Rhomba NX, which nevertheless packs quite a punch in terms of sound.Just plug in the bundled headphones, or your own pair, and the first thing you?ll notice is how...
0%
ign.com
Updated:
2014-01-03 12:51:23
Our final take on Creatives odd little portable.
0%
Brand Image Article code product Stock Price from
Creative Labs

Creative Labs MUVO SLIM 256MB 0.256 GB Black
(show image)
70PD054200004 MUVO SLIM 256MB 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs MuVo MP3 Player 64MB USB FR 0.064 GB
(show image)
7300000000009 MuVo MP3 Player 64MB USB FR 0.00
(excl. VAT)
0 (incl. VAT)