location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs HQ-1900 Headphones Wired Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HQ-1900
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51EF0050AA001 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 08:54:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Creative Labs HQ-1900 Headphones Wired Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Headphones
  • - Wired
  • - Circumaural 20 35 Ω 104 dB
Guarantee: 1 year limited hardware warranty
Long product name Creative Labs HQ-1900 Headphones Wired Black :
The short editorial description of Creative Labs HQ-1900 Headphones Wired Black

HQ-1900, 35ohms, 104dB/mW
More>>>
Short summary description Creative Labs HQ-1900 Headphones Wired Black:
This short summary of the Creative Labs HQ-1900 Headphones Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs HQ-1900, Wired, 20, 4.94 oz (140 g), Headphones, Black

Long summary description Creative Labs HQ-1900 Headphones Wired Black:
This is an auto-generated long summary of Creative Labs HQ-1900 Headphones Wired Black based on the first three specs of the first five spec groups.

Creative Labs HQ-1900. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20. Cable length: 47.2" (1.2 m). Weight: 4.94 oz (140 g). Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:16:29
Uk has collected 1 expert review for Creative Labs HQ-1900 Headphones Wired Black and the rating is 65 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
65%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 13:38:14
Creatives new HQ-1900 headphones, while slightly expensive for their sound quality, offer a comfortable solution for casual listeners. A simple, classy design and compact format allows for them to be used in a wide variety of situations.
Good Comfortable ear pads and design, smoothly blended sound...
Bad Muffled treble, expensive for average sound quality The Final Word Creatives new HQ-1900 headphones, while slightly expensive for their sound quality, offer a comfortable solution for casual listeners. A simple, classy design and compact format allows...
Bottom line Creatives new HQ-1900 headphones, while slightly expensive for their sound quality, offer a comfortable solution for casual listeners. A simple, classy design and compact format allows for them to be used in a wide variety of situations.
65%
Country Distributor
United Kingdom 1 distributor(s)