location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs I-TRIGUE 2.1 3300 SPEAKERS speaker set 2.1 channels 9 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I-TRIGUE 2.1 3300 SPEAKERS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51000000AA359 show
Show alternative article codes used in the online market place
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Apr 2023 14:22:33
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2-year limited hardware warranty
Long product name Creative Labs I-TRIGUE 2.1 3300 SPEAKERS speaker set 2.1 channels 9 W :
The short editorial description of Creative Labs I-TRIGUE 2.1 3300 SPEAKERS speaker set 2.1 channels 9 W

Creative® I-Trigue 2.1 3300 speakers
More>>>
Short summary description Creative Labs I-TRIGUE 2.1 3300 SPEAKERS speaker set 2.1 channels 9 W:
This short summary of the Creative Labs I-TRIGUE 2.1 3300 SPEAKERS speaker set 2.1 channels 9 W data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs I-TRIGUE 2.1 3300 SPEAKERS, 2.1 channels, 80 dB, 9 W, 25 W

Long summary description Creative Labs I-TRIGUE 2.1 3300 SPEAKERS speaker set 2.1 channels 9 W:
This is an auto-generated long summary of Creative Labs I-TRIGUE 2.1 3300 SPEAKERS speaker set 2.1 channels 9 W based on the first three specs of the first five spec groups.

Creative Labs I-TRIGUE 2.1 3300 SPEAKERS. Audio output channels: 2.1 channels. Signal-to-Noise Ratio (SNR): 80 dB. Satellite speakers RMS power: 9 W. Subwoofer RMS power: 25 W

Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 02:02:30
Uk has collected 1 expert review for Creative Labs I-TRIGUE 2.1 3300 SPEAKERS speaker set 2.1 channels 9 W and the rating is 50 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
50%
Brand Image Article code product Stock Price from
Creative Labs

Creative Labs Inspire T3030 2.1 Retail speaker set 2.1 channels 6 W
(show image)
51MF0315AA001 Inspire T3030 2.1 Retail 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs SBS390 2.1 Soundsystem speaker set 2.1 channels 5 W
(show image)
51MF0310AA000 SBS390 2.1 Soundsystem 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Inspire T3030 2.1 Retail speaker set 2.1 channels 6 W
(show image)
51MF0315AA000 Inspire T3030 2.1 Retail 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs I-TRIGUE L3500 speaker set 2.1 channels
(show image)
51MF0256AA001 I-TRIGUE L3500 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs INSPIRE 5.1 P580 bulk speaker set 5.1 channels 6 W
(show image)
51MF4000AA002 INSPIRE 5.1 P580 bulk 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs INSPIRE 5.1 P580 speaker set 5.1 channels 6 W
(show image)
51MF4000AA000 INSPIRE 5.1 P580 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)