location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Corsair LE200 2.5" 960 GB Serial ATA III TLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Corsair Check ‘Corsair’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSSD-F960GBLE200B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0843591063203 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Corsair’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Corsair: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:48:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Corsair LE200 2.5" 960 GB Serial ATA III TLC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 960 GB 2.5" Serial ATA III
  • - Read speed: 560 MB/s
  • - Write speed: 540 MB/s
  • - TLC
  • - S.M.A.R.T. support
  • - Component for: PC
Long product name Corsair LE200 2.5" 960 GB Serial ATA III TLC :
The short editorial description of Corsair LE200 2.5" 960 GB Serial ATA III TLC

SATA 3 6Gb/s, 960GB, 500G, 7 mm height, 2.5"
More>>>
Short summary description Corsair LE200 2.5" 960 GB Serial ATA III TLC:
This short summary of the Corsair LE200 2.5" 960 GB Serial ATA III TLC data-sheet is auto-generated and uses the product title and the first six key specs.

Corsair LE200, 960 GB, 2.5", 560 MB/s, 6 Gbit/s

Long summary description Corsair LE200 2.5" 960 GB Serial ATA III TLC:
This is an auto-generated long summary of Corsair LE200 2.5" 960 GB Serial ATA III TLC based on the first three specs of the first five spec groups.

Corsair LE200. SSD capacity: 960 GB, SSD form factor: 2.5", Read speed: 560 MB/s, Write speed: 540 MB/s, Data transfer rate: 6 Gbit/s, Component for: PC

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 15:33:29
Uk has collected 34 expert reviews for Corsair LE200 2.5" 960 GB Serial ATA III TLC and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
tomshardware.co.uk
Updated:
2020-01-01 15:33:28
We're approaching a radical shift in storage technology that will impact computer users all over the world. NVMe is poised to dominate the retail market in late 2017 with a projected 70% market share. You may wonder how that's even possible when SATA stil...
Good High performance for DRAMless, Several invisible controller features, Brand recognition, Software suite...
Bad Planar NAND, Weak endurance, High price for DRAMless category...
Bottom line The Corsair Force LE200 is currently the best of what DRAMless technology has to offer. This isn't a drive for heavy write workloads, gamers, enthusiasts, or power-users, but it's a quality part for people that need a low-cost upgrade to surf the web...
0%
tomshardware.co.uk
Updated:
2020-01-01 15:33:28
The Corsair Force LE 960GB is a low-cost, high-capacity SSD that represents an excellent value in the entry-level space.Toshiba's 15nm TLC flash had an immediate impact on the SSD market. The company started pumping it out in high volume to compete in the...
Good Armed with aggressive pricing, a solid software valueadd and an excellent reputation as a customerfocused company, the Corsair Force LE brings it all together to compete with Samsung's 850 EVO in larger capacity sizes. The Force LE delivers exceptional pe...
Bad We would really like to see Corsair and Phison increase the random write performance in S10based products. Phison has made so much progress over the last year, but smallblock write performance hasn't improved much with MLC and TLC products.
Bottom line The Corsair Force LE, while not the new overall value champion, comes very close to the Samsung 850 EVO. If you demand more value and can live with a slight performance loss, the Force LE is the entry-level SSD for you. $229.99 Amazon MOREBest...
0%
tomshardware.com
Updated:
2020-01-01 15:33:28
We're approaching a radical shift in storage technology that will impact computer users all over the world. NVMe is poised to dominate the retail market in late 2017 with a projected 70% market share. You may wonder how that's even possible when SATA stil...
Good High performance for DRAMless, Several invisible controller features, Brand recognition, Software suite...
Bad Planar NAND, Weak endurance, High price for DRAMless category...
Bottom line The Corsair Force LE200 is currently the best of what DRAMless technology has to offer. This isn't a drive for heavy write workloads, gamers, enthusiasts, or power-users, but it's a quality part for people that need a low-cost upgrade to surf the web...
0%
Bjorn3d.com
Updated:
2020-01-01 15:33:28
The Corsair Force LE 480GB TLC SSD sports a Phison PS3110-S10 controller and Toshiba's 15nm TLC NAND flash, a formula we've seen on other drives from vendors that don't produce their own controllers and NAND. Set as an entry level drive series with less e...
Good Price, Ease Of Installation, Capacity, Price vs Storage Punch, Phison PS3110S10 Controller, 560MB/s Read 530MB/s Write, 3 Year Warranty, Price, Ease Of Installation, Capacity, Price vs Storage Punch, Phison PS3110S10 Controller, 560MB/s Read 530MB/s Write...
Bad Not For Frequent Update Applications, Not For Frequent Update Applications...
Bottom line We spent some time with the Corsair Force LE 480GB TLC SSD and we like what we see, as the drive performs with the best SATA 3 SSD's we've had hands on. We would expect the Toshiba TLC 15nm NAND flash combined with the Phison PS3110-S10 controller to give...
88%
hardwaresecrets.com
Updated:
2020-01-01 15:33:28
We tested one more entry SSD, the Corsair Force LE 120 GiB. Let's see how it performs.Before proceeding, we highly suggest that you read our “Anatomy of SSD Units” tutorial, which provides all the background information you need to know about SSDs.Like th...
Bottom line Analyzing the data obtained on our tests, the first conclusion is that the Corsair Force LE 120 GiB maintains the same performance with compressible and uncompressible data on writing operations, but has a loss of performance on the random read operations...
0%
tomshardware.com
Updated:
2020-01-01 15:33:28
The Corsair Force LE 960GB is a low-cost, high-capacity SSD that represents an excellent value in the entry-level space. Toshiba's 15nm TLC flash had an immediate impact on the SSD market. The company started pumping it out in high volume to compete in t...
Good Armed with aggressive pricing, a solid software valueadd and an excellent reputation as a customerfocused company, the Corsair Force LE brings it all together to compete with Samsung's 850 EVO in larger capacity sizes. The Force LE delivers exceptional pe...
Bad We would really like to see Corsair and Phison increase the random write performance in S10based products. Phison has made so much progress over the last year, but smallblock write performance hasn't improved much with MLC and TLC products.
Bottom line The Corsair Force LE, while not the new overall value champion, comes very close to the Samsung 850 EVO. If you demand more value and can live with a slight performance loss, the Force LE is the entry-level SSD for you. $229.99...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)