location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Corsair CX500 power supply unit 500 W ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Corsair Check ‘Corsair’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CMPSU-500CXJP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0843591009027 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Corsair’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Corsair: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 09:47:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Corsair CX500 power supply unit 500 W ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 500 W
  • - ATX
  • - 4.72" (12 cm)
  • - Black
Guarantee: 2 Years
Long product name Corsair CX500 power supply unit 500 W ATX Black :
The short editorial description of Corsair CX500 power supply unit 500 W ATX Black

Corsair Builder Series CX500 500 Watt Power Supply
More>>>
Short summary description Corsair CX500 power supply unit 500 W ATX Black:
This short summary of the Corsair CX500 power supply unit 500 W ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Corsair CX500, 500 W, 80%, Over power, Over voltage, Short circuit, Under voltage, Non-Modular, ATX, 100000 h

Long summary description Corsair CX500 power supply unit 500 W ATX Black:
This is an auto-generated long summary of Corsair CX500 power supply unit 500 W ATX Black based on the first three specs of the first five spec groups.

Corsair CX500. Total power: 500 W, Efficiency: 80%, Power protection features: Over power, Over voltage, Short circuit, Under voltage. Cabling type: Non-Modular. Power supply unit (PSU) form factor: ATX, Mean time between failures (MTBF): 100000 h. Product color: Black, Fan diameter: 4.72" (12 cm). Weight: 4.43 lbs (2.01 kg)