CoreParts logo

CoreParts MUXMS-00474 computer case part

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12937
Info modified on:
12 Mar 2024, 10:10:36
Bullet Points CoreParts MUXMS-00474 computer case part:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 24 month Warranty
Guarantee:
12 months
Long product name CoreParts MUXMS-00474 computer case part:

3.5" HotSwap TrayDell SATA/SAS for Dell PowerEdge R510

Short summary description CoreParts MUXMS-00474 computer case part:

CoreParts MUXMS-00474, Black, 3.5", 4.72" (120 mm), 1.18" (30 mm), 3.94" (100 mm), 9.88 oz (280 g)

Long summary description CoreParts MUXMS-00474 computer case part:

CoreParts MUXMS-00474. Product color: Black, Size (imperial): 3.5". Width: 4.72" (120 mm), Depth: 1.18" (30 mm), Height: 3.94" (100 mm). Quantity per pack: 1 pc(s), Package width: 4.72" (120 mm), Package depth: 1.18" (30 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.