Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - High Quality
- - Tested and certified
- - Matching Performance
- - Reliable with 12 month Warranty
Guarantee:
12 months
Long product name CoreParts MSPP5201 tablet spare part/accessory Display
:
LCD Screen Original iPad Air 5th
The short editorial description of CoreParts MSPP5201 tablet spare part/accessory Display
LCD Screen Original iPad Air 5th
More>>>
Short summary description CoreParts MSPP5201 tablet spare part/accessory Display:
This short summary of the CoreParts MSPP5201 tablet spare part/accessory Display data-sheet is auto-generated and uses the product title and the first six key specs.
CoreParts MSPP5201, Display, Apple, Apple iPad Air, 1 pc(s), 2.36" (60 mm), 0.787" (20 mm)
Long summary description CoreParts MSPP5201 tablet spare part/accessory Display:
This is an auto-generated long summary of CoreParts MSPP5201 tablet spare part/accessory Display based on the first three specs of the first five spec groups.
CoreParts MSPP5201. Type: Display, Brand compatibility: Apple, Compatibility: Apple iPad Air. Width: 2.36" (60 mm), Depth: 0.787" (20 mm), Height: 6.3" (160 mm)