CoreParts logo

CoreParts MSP4702 printer roller

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32221
Info modified on:
12 Mar 2024, 11:00:04
Bullet Points CoreParts MSP4702 printer roller:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 6 months Warranty
Guarantee:
6 months
Long product name CoreParts MSP4702 printer roller:

PAPER PICK-UP ROLLER HP Laserjet P1006, P1007, P1008, Pro P1102, M125, 126, 127, 128

Short summary description CoreParts MSP4702 printer roller:

CoreParts MSP4702, Roller, Laser, Blue, HP/Compaq LaserJet P1006, P1007, P1008, China, 1.81" (46 mm)

Long summary description CoreParts MSP4702 printer roller:

CoreParts MSP4702. Type: Roller, Print technology: Laser, Product color: Blue. Width: 1.81" (46 mm), Depth: 1.14" (29 mm), Height: 0.827" (21 mm). Quantity per pack: 1 pc(s), Package width: 1.81" (46 mm), Package depth: 1.14" (29 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.