location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MSC31558 laptop spare part Display

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSC31558
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSC31558
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045469121
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts MSC31558 laptop spare part Display
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Display
  • - 17.3
  • - 1 pc(s)
Guarantee: 6 months
Long product name CoreParts MSC31558 laptop spare part Display :
The short editorial description of CoreParts MSC31558 laptop spare part Display

17.3" LED WXGA HD Glossy BA59-03122A
More>>>
Short summary description CoreParts MSC31558 laptop spare part Display:
This short summary of the CoreParts MSC31558 laptop spare part Display data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MSC31558, Display, 17.3"

Long summary description CoreParts MSC31558 laptop spare part Display:
This is an auto-generated long summary of CoreParts MSC31558 laptop spare part Display based on the first three specs of the first five spec groups.

CoreParts MSC31558. Type: Display. Display diagonal: 17.3"

Brand Image Article code product Stock Price from
CoreParts

CoreParts MSC35882 laptop spare part Display
(show image)
MSC35882 MSC35882 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC35881 laptop spare part Display
(show image)
MSC35881 MSC35881 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC35880 laptop spare part Display
(show image)
MSC35880 MSC35880 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC35804 laptop spare part Display
(show image)
MSC35804 MSC35804 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC35650 laptop spare part Display
(show image)
MSC35650 MSC35650 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC30219, LTN156AT24-P02 Display
(show image)
MSC30219 MSC30219, LTN156AT24-P02 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC30172, LTN156AT05-H01 Display
(show image)
MSC30172 MSC30172, LTN156AT05-H01 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC33176 laptop spare part Display
(show image)
MSC33176 MSC33176 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts 15.6" LED WXGA HD
(show image)
MSC32182 15.6" LED WXGA HD 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MSC90007 laptop spare part Display
(show image)
MSC90007 MSC90007 0.00
(excl. VAT)
0 (incl. VAT)