CoreParts logo

CoreParts MMG2269/1024 memory module 1 GB 1 x 1 GB DDR3 1066 MHz

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39358
Info modified on:
13 Mar 2024, 08:35:09
Bullet Points CoreParts MMG2269/1024 memory module 1 GB 1 x 1 GB DDR3 1066 MHz:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 10 years Warranty
Guarantee:
120 months
Long product name CoreParts MMG2269/1024 memory module 1 GB 1 x 1 GB DDR3 1066 MHz:

1GB Memory Module 1066Mhz DDR3 Major SO-DIMM

Short summary description CoreParts MMG2269/1024 memory module 1 GB 1 x 1 GB DDR3 1066 MHz:

CoreParts MMG2269/1024, 1 GB, 1 x 1 GB, DDR3, 1066 MHz, Green

Long summary description CoreParts MMG2269/1024 memory module 1 GB 1 x 1 GB DDR3 1066 MHz:

CoreParts MMG2269/1024. Component for: Laptop, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, Product color: Green

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.