location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBF1050 camera/camcorder battery Lithium Polymer (LiPo) 1200 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBF1050
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBF1050
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts MBF1050 camera/camcorder battery Lithium Polymer (LiPo) 1200 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lithium Polymer (LiPo)
  • - 1200 mAh
  • - Purpose: Camcorder
  • - 3.8 V
  • - Gray
Guarantee: 1 year
Long product name CoreParts MBF1050 camera/camcorder battery Lithium Polymer (LiPo) 1200 mAh :
The short editorial description of CoreParts MBF1050 camera/camcorder battery Lithium Polymer (LiPo) 1200 mAh

3.8V 1200mAh Black battery
More>>>
Short summary description CoreParts MBF1050 camera/camcorder battery Lithium Polymer (LiPo) 1200 mAh:
This short summary of the CoreParts MBF1050 camera/camcorder battery Lithium Polymer (LiPo) 1200 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBF1050, 1200 mAh, 3.8 V, Lithium Polymer (LiPo)

Long summary description CoreParts MBF1050 camera/camcorder battery Lithium Polymer (LiPo) 1200 mAh:
This is an auto-generated long summary of CoreParts MBF1050 camera/camcorder battery Lithium Polymer (LiPo) 1200 mAh based on the first three specs of the first five spec groups.

CoreParts MBF1050. Battery technology: Lithium Polymer (LiPo), Battery capacity: 1200 mAh, Purpose: Camcorder. Width: 2.26" (57.4 mm), Depth: 1.47" (37.4 mm), Height: 0.358" (9.1 mm). Quantity per pack: 1 pc(s)