location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBCM009 mobile device charger Mobile phone, PDA Cigar lighter Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBCM009
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBCM009
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts MBCM009 mobile device charger Mobile phone, PDA Cigar lighter Auto
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Mobile phone, PDA
  • - Charger type: Auto
  • - Power source type: Cigar lighter
  • - 5 V
Guarantee: 1 year
Long product name CoreParts MBCM009 mobile device charger Mobile phone, PDA Cigar lighter Auto :
The short editorial description of CoreParts MBCM009 mobile device charger Mobile phone, PDA Cigar lighter Auto

DC Adapter 5V 1.5A
More>>>
Short summary description CoreParts MBCM009 mobile device charger Mobile phone, PDA Cigar lighter Auto:
This short summary of the CoreParts MBCM009 mobile device charger Mobile phone, PDA Cigar lighter Auto data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBCM009, Auto, Cigar lighter

Long summary description CoreParts MBCM009 mobile device charger Mobile phone, PDA Cigar lighter Auto:
This is an auto-generated long summary of CoreParts MBCM009 mobile device charger Mobile phone, PDA Cigar lighter Auto based on the first three specs of the first five spec groups.

CoreParts MBCM009. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Mobile phone, PDA. Input voltage: 5 V