CoreParts logo

CoreParts AC Adapter 19V 4.74A 90W power adapter/inverter Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29408
Info modified on:
15 May 2020, 12:48:41
Guarantee:
1 Year
Long product name CoreParts AC Adapter 19V 4.74A 90W power adapter/inverter Black:

AC Adapter 19V 4.74A 90W

Short summary description CoreParts AC Adapter 19V 4.74A 90W power adapter/inverter Black:

CoreParts AC Adapter 19V 4.74A 90W, 19 V, 4.74 A, Compaq/HP Presario Notebook: A900, C700, CQ50, CQ60-100, CQ70-100 Series, CQ71-100 Series, F700,..., 90 W, Black

Long summary description CoreParts AC Adapter 19V 4.74A 90W power adapter/inverter Black:

CoreParts AC Adapter 19V 4.74A 90W. Output voltage: 19 V, Output current: 4.74 A, Compatibility: Compaq/HP Presario Notebook: A900, C700, CQ50, CQ60-100, CQ70-100 Series, CQ71-100 Series, F700,.... Capacity: 90 W. Product color: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.