location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBA1213 power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBA1213
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBA1213
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327415145
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2020 12:53:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts MBA1213 power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output voltage: 12 V
  • - Purpose: Scanner
  • - Black
Guarantee: 1 Year
Long product name CoreParts MBA1213 power adapter/inverter Indoor Black :
The short editorial description of CoreParts MBA1213 power adapter/inverter Indoor Black

AC Adapter 12V, 1.25A, 10.1 x 9.1 mm
More>>>
Short summary description CoreParts MBA1213 power adapter/inverter Indoor Black:
This short summary of the CoreParts MBA1213 power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBA1213, Scanner, Indoor, 12 V, 1.25 A, HP/Compaq - Scanjet 5470c series, Scanjet 5490c series, 10.1 x 9.1 mm

Long summary description CoreParts MBA1213 power adapter/inverter Indoor Black:
This is an auto-generated long summary of CoreParts MBA1213 power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

CoreParts MBA1213. Purpose: Scanner, Power supply type: Indoor, Output voltage: 12 V. Connector(s): 10.1 x 9.1 mm. Product color: Black

Brand Image Article code product Stock Price from
CoreParts

CoreParts MBA2147 power adapter/inverter Indoor 96 W Black
(show image)
MBA2147 MBA2147 0.00
(excl. VAT)
0 (incl. VAT)