location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Corel Pinnacle Studio 20 Plus DE Video editor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Corel Check ‘Corel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pinnacle Studio 20 Plus DE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PNST20PLDEEU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0735163149036 show
Category:
Computer programs that allow information to be presented in various formats, such as text, audio and video.
Multimedia Software Check ‘Corel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Corel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Pinnacle Studio 20_Launch_Presetation_v1.1 (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Corel Pinnacle Studio 20 Plus DE Video editor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Video editor
  • - Software type: Box
  • - Language version: German
More>>>
Short summary description Corel Pinnacle Studio 20 Plus DE Video editor:
This short summary of the Corel Pinnacle Studio 20 Plus DE Video editor data-sheet is auto-generated and uses the product title and the first six key specs.

Corel Pinnacle Studio 20 Plus DE, Video editor, German, Box, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., PC, 8000 MB

Long summary description Corel Pinnacle Studio 20 Plus DE Video editor:
This is an auto-generated long summary of Corel Pinnacle Studio 20 Plus DE Video editor based on the first three specs of the first five spec groups.

Corel Pinnacle Studio 20 Plus DE. Type: Video editor, Language version: German, Software type: Box. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Platform: PC, Minimum storage drive space: 8000 MB. Image formats supported: BMP, GIF, JPG, JPS, PCX, PNG, PSD, TGA, TIF, WMF, Video compression formats: 3GP, AVCHD, AVI, DivX, H.263, HDV, MPEG1, MPEG2, MPEG4, WMV, Audio formats supported: AAC, AC3, AMR, M4A, MP3, MPA, Vorbis, WAV, WMA. Master (outer) case width: 5.87" (149.2 mm), Master (outer) case length: 14.5" (368.3 mm), Master (outer) case height: 8.25" (209.6 mm)

Brand Image Article code product Stock Price from
Corel

Corel Pinnacle Studio 20 Plus ESD Video editor
(show image)
ESDPNST20PLML Pinnacle Studio 20 Plus ESD 0.00
(excl. VAT)
0 (incl. VAT)
Corel

Corel Pinnacle Studio 20 Ultimate DE Video editor
(show image)
PNST20ULDEEU Pinnacle Studio 20 Ultimate DE 0.00
(excl. VAT)
0 (incl. VAT)
Corel

Corel Pinnacle Studio 20 Standard DE Video editor
(show image)
PNST20STDEEU Pinnacle Studio 20 Standard DE 0.00
(excl. VAT)
0 (incl. VAT)
Corel

Corel Pinnacle Studio 20 Ultimate ESD Video editor
(show image)
ESDPNST20ULML Pinnacle Studio 20 Ultimate ESD 0.00
(excl. VAT)
0 (incl. VAT)
Corel

Corel Pinnacle Studio 20 Standard ESD Video editor
(show image)
ESDPNST20STML Pinnacle Studio 20 Standard ESD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)