location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master Gaming QuickFire TK keyboard USB Swiss Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickFire TK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGK-4020-GKCM1-SW
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cooler Master Gaming QuickFire TK keyboard USB Swiss Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming
  • - USB
  • - Swiss
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Backlight White
  • - Black
Long product name Cooler Master Gaming QuickFire TK keyboard USB Swiss Black :
The short editorial description of Cooler Master Gaming QuickFire TK keyboard USB Swiss Black

Quick Fire TK, Brown switch, USB 2.0, SW
More>>>
Short summary description Cooler Master Gaming QuickFire TK keyboard USB Swiss Black:
This short summary of the Cooler Master Gaming QuickFire TK keyboard USB Swiss Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Gaming QuickFire TK, Full-size (100%), Wired, USB, Black

Long summary description Cooler Master Gaming QuickFire TK keyboard USB Swiss Black:
This is an auto-generated long summary of Cooler Master Gaming QuickFire TK keyboard USB Swiss Black based on the first three specs of the first five spec groups.

Cooler Master Gaming QuickFire TK. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Cable length: 70.9" (1.8 m). Recommended usage: Gaming. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 03:42:20
Uk has collected 113 expert reviews for Cooler Master Gaming QuickFire TK keyboard USB Swiss Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
rigmods.com
Updated:
2015-02-26 03:29:32
We made a video review of the Cooler Master CM Storm Quickfire TK Mechanical Keyboard and we think its Great! It has a wealth of features like N key rollover over usb and 3 lighting modes. The Quickfire TK is Priced in at £62.95 in the UK at the time of w...
0%
aphnetworks.com
Updated:
2015-02-26 03:30:53
Well, it is finally summer. I have to say I have been waiting for quite some time now. Summer is one of the few seasons here in Vancouver where it does not rain just about every day, and that is a good thing. Too bad most of the time I am now stuck at...
74%
tweaktown.com
Updated:
2015-02-26 03:30:59
Last year I was not so aware how serious Cooler Master, more specifically CM Storm, were about their keyboards. It wasn't until I received the Trigger with Cherry MX green switches that I realized they were taking real strides to innovate and give cu...
Bottom line This is my first test with a Tenkeyless keyboard, and I have to say that the Quick Fire Stealth has really sold me on the setup. I rarely, if ever, use the number pad anyway, so not having that extra three inches or so of keyboard is very nice for me...
94%
pcgameware.co.uk
Updated:
2015-02-26 03:33:34
What we have here is the CM Storm Quickfire TK gaming keyboard. This particular keyboard (SGK-4020-GKCR1) features Cherry MX Red mechanical switches and as you can see from the image below left we have received an early non-retail version specifically for...
Bottom line Overall I have enjoyed my time with the CM Storm Quickfire TK keyboard and it has now given me a problem. I am going to have to spend some time thinking as to whether I finally replace my trusty Logitech G15. I admit I would miss the LCD panel, but the m...
90%
pcauthority.com.au
Updated:
2015-02-26 03:34:57
We have been intensely confused as to the logic behind the name ‘Quickfire TK'. In the gaming world TK means Team Killing, a generally frowned upon behaviour in the world of competitive online gaming. This confused nomenclature is a shame, because the Qui...
Bottom line Compact, well-designed, and pretty well-priced...
83%
kitguru.net
Updated:
2015-02-26 03:37:06
CM Storm’s QuickFire range of mechanical keyboards has gained much attention and praise from enthusiasts and gamers alike. For those who desire a small-form-factor mechanical keyboard, CM Storm has released the gaming-orientated QuickFire TK.Allowin...
Good Cherry MX Red switches offer excellent performance, Choice of Cherry MX switches is available, NKRO functionality, Lots of convenience buttons such as Windows lock and media keys, Good build quality, Compact design, Adjustable LED backlight system...
Bottom line A well-designed mechanical keyboard that tends to the needs of most gamers, especially those with space-constraints...
85%
overclockersclub.com
Updated:
2015-02-26 03:38:31
Clicky clacky, clicky clacky, another mechanical keyboard has arrived at my desk for review. Cooler Master has added yet another member to the QuickFire lineup – the CM Storm Quickfire TK. It's a shortened up version of the Pro with a more compact layout...
Good Sturdy enough to be a weapon, Nice option of switches, blues were fun but LOUD, Cable routing grooves are much appreciated, Accented steel backplate makes an appearance with the lighting off and accentuates the lighting when on...
Bad Layout takes some getting used to – toggling number pad and navigation keys, Switch type determines keyboard appearance...
Bottom line In the end, I honestly tried to love this keyboard. It's mechanical, it has blue lighting, a blue steelplate and it's of the usual CM Storm durability. It is everything most of you can agree make up a great keyboard. That and my Razer Lycosa is losing key...
0%
Bcchardware.com
Updated:
2015-02-26 03:40:06
Have we got a treat for you! Today we are bringing you the QuickFire TK mechanical keyboard by CM Storm - a division of Cooler Master. This company is well-known for products such as cases, mice, keyboards, pads and more - all of which you will find on th...
Good Quality, Functionality, Size, Price...
Bad Lack of instructions...
Bottom line This is an excellent keyboard which comes in a small yet heavy package. Its keys are just the right combination of easy recognition and quality so you don't have to treat it like its fine china. The TK is very convenient with the removeable cord and the f...
84%
eteknix.com
Updated:
2015-02-26 03:40:42
Today I'll be taking a look at the Quick Fire TK, the all new mechanical keyboard from CM Storm. CM storm have been in the gaming peripheral business since 2008 and have already had great success with many of their gaming peripherals and gaming computer c...
Bottom line There are no shortage of choices when it comes to mechanical keyboard these days. Pro gaming is increasing in popularity by a huge margin year on year creating a big market for premium quality and premium performance peripherals and the Quick Fire TK is a...
0%
vortez.net
Updated:
2015-02-26 03:40:56
£62.95 inc. VATWe have been lucky enough in the past to have the opportunity to review a range of mechanical keyboards, and the CM Storm Trigger was certainly notable. Rich reviewed this attractively priced full size keyboard in June, and though outfi...
Good Bridges the gap between standard compact and full-size mechanical keyboards, Competitively priced, Backlighting, Durable Construction, 6-key/N-key roll over...
Bad Not ideal for working with spreadsheets, Still costly compared to membrane keyboards, Tips, = Those moving from a membrane keyboard may prefer lightweight Cherry MX Red switches over Black/Blue...
Bottom line Mechanical keyboards are starting to become a grail of sorts for gamers, but the cost trade-off is often prohibitive for those who spend much of their spare cash on new games or internal upgrades for their PC. With that in mind, what do you get for yo...
0%
ocaholic.ch.english
Updated:
2015-02-26 03:41:59
Cooler Master has been in the gaming sector with their gaming brand CM Storm for quite a few years now. Therefore the CM Storm Quick Fire TK isn't their first keyobard anymore. It makes use of mechanical switches from Cherry and offers a more compact form...
Bottom line The CM Storm Quick Fire TK Pro is a very robust and high quality gaming keyboard which is able to gather a lot of plus points with its Cherry MX keys We also liked the comfortable key cap coating, that provides great levels of grip while not being sticky...
90%
cravingtech.com
Updated:
2015-02-26 03:42:20
CM Storm Quick Fire Pro Review – The Quick Fire Pro from CoolerMaster Storm is pretty much similar like the Quick Fire Rapid I reviewed last time, except for further “Pro” features.CM Storm Quick Fire Pro Review – PackagingThe packaging includes:Remova...
Bottom line CM Storm Quick Fire Pro is a mechanical keyboard powered with the essentials for gaming: sturdy, simplistic, great quality material, comfortable, NKRO support, affordable, and options for different mechanical switches. It’s also the answer to my compla...
0%
ocdrift.com
Updated:
2016-11-23 02:00:01
We've reviewed quite a number of keyboards here at OCDrift, but nothing looked quite like this one. The CM Storm QuickFire TK is the first white coloured mechanical keyboard that snuck its way to our test lab. It is the latest addition to the QuickFire li...
Good Reasonable pricing, Solid build quality, Cherry MX Brown switches are suitable for typing and gaming, Keys are extremely responsive, not too hard and stable,  Full LED backlight, 3 modes and 5 brightness levels,  N-Key Rollover over USB, Brilliant cable...
Bad No macro key, Spare keycap are not included, Total height including keycap measures 33mm, which might cause wrist sore after using it for long period of time, Must press the NUMLK key to toggle between the Arrow keys and numeric keys on the numpad, CM St...
Bottom line In the end, the CM Storm QuickFire TK is one of the most affordable mechanical keyboards available on the market. In terms of build quality, we'd say that this keyboard is solid. The keycaps are made out of ABS and grip coated to provide excellent grip du...
100%
goldfries.com
Updated:
2016-11-23 02:00:01
Quickfire TK another one of Cooler Master CM Storm mechanical keyboards released much earlier this year.The Quickfire TK very much resembles the Rapid-I in both layout and size but TK comes with Tenkey in the layout, which probably explains the TK in the...
Bottom line In comparison to the Quickfire Rapid-I, the Quickfire TK does not have the Repeat Rate Adjustments Over USB, it does not have the lighting behavior and memory profile BUT it comes with the Tenkey and costs far less at RM 315.Both keyboards are great but w...
0%
chip.com.my
Updated:
2016-11-23 02:00:01
Mechanical keyboards are the in-thing these days, as we harken back to the days of the old clickety-click keyboards, only now with much better build quality and features. Whilst they're more ergonomical and longer lasting, the caveat with most of these ke...
Good Compact design, Excellent tactile feedback...
Bad Some functionality is sacrificed for form...
Bottom line The CM Storm QuickFire TK is a great keyboard to game and type on, no doubt. However the annoyance that is the combined command and directional keys with the numpad takes getting used to, especially when you're a gamer that relies on it.(previously publi...
0%
techporn.ph
Updated:
2016-11-23 02:00:01
Mechanical keyboards are a huge trend in gaming nowadays. Mainly for reasons which often involves their responsiveness, durability, and gaming friendly features such as NKRO, and the wide range of switches to choose from. They are also regarded as the ul...
Good Compact, and well presented, 3 different models to choose from, Illuminated plate and keycaps, Comfortable to use, Feels really sturdy...
Bad Pricing could be sweeter...
Bottom line The CM Storm Quick Fire TK, is a great and compact mechanical keyboard. I assure you about that. In fact, I am surprised myself of what it could do, since I am really not fond of Red Switches. It seems that this keyboard's compact stature along with the l...
0%
reimarufiles.com
Updated:
2016-11-23 02:00:01
We are back with a new review for CM Storm's newest line of gaming peripherals. For this review, we will combine all three of the peripherals as a sort of package deal (lol), we want to make a review where it combines the other peripherals to see if it wi...
0%
tbreak.ae
Updated:
2016-11-23 02:00:01
Quick Fire TKCooler Master’s CM Storm line of products are designed for competitive PC gaming, with a lot of focus on LAN tournaments, so apart from having good hardware, it’s important to have some level of portability as well. And with the Quick Fire...
80%
techadvisor.co.uk
Updated:
2017-07-07 01:11:01
For some PC gamers, having the right keyboard attached to your computer can be almost as important as the hardware inside it. However, for the uninitiated, it can be hard to see what all the fuss is about. Is there really any difference between fancy gami...
0%
techadvisor.co.uk
Updated:
2017-07-20 01:08:53
For some PC gamers, having the right keyboard attached to your computer can be almost as important as the hardware inside it. However, for the uninitiated, it can be hard to see what all the fuss is about. Is there really any difference between fancy gami...
0%
reviewstudio.net
Updated:
2015-02-26 03:30:12
With about nine mechanical keyboards piling up behind me, waiting to be inspected, weighed down and opened up, I think we should have a talk about mechas, a meta-review of sorts. Yes, it's time for gaming peripherals. Loads of 'em.The heavy mechanical key...
0%
hardwarebbq.com
Updated:
2015-02-26 03:30:19
CM Storm Quick Fire Rapid made a very good impression on me with certain exceptions, especially for those who don't require Numpads. It keeps the costs down, especially on a mechanical keyboard, maintains a good form factor and its easier to store and tra...
Bottom line The keyboard is great, hands down. The built quality is stellar! Wise of CM to use plastic balancers in place of metal for certain keys. But swapping between certain keys with numpad will be annoying for a lot of people which would make them prefer CM...
90%
gadgetmac.com
Updated:
2015-02-26 03:31:14
With chiclet keyboards on the rise, thanks to Apple MacBooks and other laptops nowadays, the "old-school" mechanical keyboards have been slowly forced out of the general consumer scene. Despite the fact that mechanical keyboards tend to be bulky, loud...
80%
overclockers.com
Updated:
2015-02-26 03:31:41
Cooler Master is a company that branches out into multiple facets of the computing experience. Their products include cases, power supplies, coolers, fans, and a peripheral line that includes keyboards and mice. In this article I will be reviewing the Coo...
Bottom line The Cooler Master Storm Quickfire TK is a excellent example of a mechanical keyboard made for the gaming population. It can be purchased with three different Cherry MX Switches (Red, Blue, Brown), with each switch having their own characteristics. Throu...
0%
benchmarkreviews.com
Updated:
2015-02-26 03:32:05
Manufacturer: Cooler Master Ltd. Inc.Product Name: CM Storm Quickfire TKModel Number: SGK-4020-GKCR1 UPC: 88410201797 Price As Tested: $89.99 (Amazon/Newegg) Full Disclosure: The product sample used in this article has been provided by Cooler Master...
Good Mechanical keys provide much better typing experience than rubber domed keyboards, Light actuation pressure needed makes it perfect for gaming, Heavy duty constructions will ensure that the Quickfire TK lasts a user many years, 2 year Cooler Master product warranty, Built in media controls...
Bad Cherry MX Red switches may not be prefered for typists, Combined ten key pad and command cluster can cause some confusion at first...
Bottom line Performance in a keyboard is about being to type quickly and accurately. The Cherry MX Red switches are not in my opinion as effective to type on as the Blue and Brown Cherry MX switches. None-the-less the Quickfire TK with its silky smooth switch act...
90%
lanoc.org
Updated:
2015-02-26 03:32:33
A little over a year ago at GeforceLAN I got my hands on my first Cooler Master Storm Quickfire Rapid with cherry black key switches and loved it. I later got an official review sample with cherry blue key switches as well as the cherry black version was...
Bottom line I was excited to get the Quickfire Rapid in, Cooler Master has impressed me over and over again as they have grown in the keyboard market. Having a chance to have a keyboard with backlighting in a similar form factor to the Quickfire Rapid that I love fo...
0%
proclockers.com
Updated:
2015-02-26 03:33:13
It seems that every manufacturer on the planet have altered their storyline to include a gaming brand. Rightfully so, as gamers and enthusiasts are the one to keep this desktop PC era continuing into the future, so why not cater to them with their own gea...
Bottom line First, I would like to say that I love how CM listening to the community when it comes time to release a new product or when it is time to make some changes in an old one. In this case many (especially LAN gamers) wanted a smaller more compact keyboard to...
0%
neoseeker.com
Updated:
2015-02-26 03:33:40
For years, Cooler Master has been a brand synonymous with enthusiast computer hardware. From cases such as the CM Storm Scout II , to peripherals such as the CM Storm Sonuz , Cooler Master has produced many high quality products for gamers and computer af...
Bottom line With all that's said and done, I'm really at odds with the CM Storm QuickFire TK. Upon first impression, the impeccable Cooler Master build quality is there – soft touch plastic coating, fully backlit keys, and modular cabling. As expected, the Cherry MX...
0%
custompcreview.com
Updated:
2015-02-26 03:34:43
Last year, we reviewed the CM Storm QuickFire Rapid which offered the tenkeyless formfactor for portability, but came at the expense of a missing tenkey pad, and although we liked how it could be stuffed into our backpacks effortlessly, we definitely miss...
Bottom line The Cooler Master CM Storm QuickFire TK definitely offers some very sensible changes over the QuickFire Rapid, most if not all improvements a direct result of feedback from users and reviewers.Speaking of feedback, before we conclude with the QuickFire TK...
0%
rbmods.com
Updated:
2015-02-26 03:35:38
A compact mechanical keyboard; is it something that interests you? Today we are looking at the Cmstorm Quickfire TK mechanical keyboard. This is a compact keyboard that is a little different; for example it does not have the usual arrow keys. The ques...
Good Comfortable, Backlit keys, Can turn of Window button, Different modes...
Bad Hard to type on...
Bottom line I have typed this whole review on the Quickfire TK and I still have some issues when it comes to typing on it. I think it is just to cramped for typing for longer periods, although it is possible as we can see. If you type a lot and game little this...
0%
hardwaresecrets.com
Updated:
2015-02-26 03:36:12
Mobility is one of the current buzzwords. If a gamer wants to be part of a championship or an LAN party, the worst peripheral to transport is the keyboard, especially the mechanical ones, which are heavier. With this player in mind, CM Storm releases t...
Good High precision Cherry MX mechanical switches, Sturdy body rests very stable on the table, Compact size, Controllable illumination, Routing ducts for the cable...
Bad Lacks a wrist rest, Doesn't allow macro recording, Awkward access to the mini-USB port, No USB port for other peripherals, Shop Related Products, Ads by Amazon, ✕, Thank you, This will help us improve your ad experience. We will try not to show you such...
Bottom line The Quick Fire TK is one of the best gaming-grade keyboards we've tested for FPS gamers (which is, coincidentally, our game genre of choice). Robust, compact, elegant and stable on the table, it has controllable illumination and an ingenious system to shr...
0%
dvhardware.net
Updated:
2015-02-26 03:36:46
Cooler Master recently added the CM Storm QuickFire TK to its line of mechanical gaming keyboards. The QuickFire TK is basically a more condensed version of the QuickFire Pro, this new model ditches the arrow keys as well as other navigation and editing k...
Good Cherry MX mechanical switches (available in three variants), Great for gamers who desire a very compact, nofuzz keyboard, Supports NKRO, High build quality, Adjustable backlight, Windows key lock, Easy cable management...
Bad Only good for gaming, the keyboard layout is a productivity killer, Somewhat noisy (like most mechanical keyboards), Included manual does not explain all functions, DV Hardware awards the Cooler Master QuickFire TK keyboard with a 8.0/10 and our Seal of A...
Bottom line Cooler Master delivers a very high-quality gaming keyboard with the QuickFire TK. You get Cherry MX mechanical switches, an adjustable backlight and excellent performance. While it's a great compact, no-fuzz keyboard it's not really my cup of tea. The Qui...
80%
vrworld.com
Updated:
2015-02-26 03:37:20
Introduction, Specifications, and FeaturesToday we are taking a look at the CM (Cooler Master) Storm QuickFire TK mechanical gaming keyboard. The Quickfire TK is a compact gaming keyboard designed to have the features of a full sized gaming keyboard...
Bottom line Overall, we found the keyboard to be solidly build, simple in its design (partially due to the fact that it is completely plug and play), and especially well thought out for a keyboard in its compact size class. The CM Storm QuickFire TK is currently o...
0%
hitechlegion.com
Updated:
2015-02-26 03:37:40
A good keyboard can make a world of difference in gameplay. Games have evolved into more than just a few buttons. You used to get buy with a fire and jump button. Now, you have an entire keyboard mapped out to different situations, depending on the game...
Bottom line The CM Storm Quick Fire TK comes in many different models to suit most gamer's needs. The model that I received was the red version. This one has a red backlight and red Cherry MX switches. There are also blue and brown models, with corresponding switch...
0%
xtremetechjunkies.com
Updated:
2015-02-26 03:38:01
Cooler Master has added yet another member to the QuickFire lineup, the CM Storm Quickfire TK. It's a shortened up version of the Pro with a more compact layout to fit where ever you may go with it. The TK comes in three Cherry MX switches so you can pick...
Bottom line The Cooler Master CM Storm QuickFire TK is a great keyboard. If you are looking for a mechanical keyboard for your gaming habit, then any of the QuickFire line up will certainly work for you, but if you need full backlighting, NKRO over USB and a keybo...
0%
technologyx.com
Updated:
2015-02-26 03:38:07
Introducing a plethora of new accessories, it was only a matter of time before Cooler Master created their own line of Storm keyboards. This certainly is not the first time Cooler Master has dipped into keyboards; indeed, their initial endeavours were gre...
Bottom line I am extremely impressed overall with Cooler Master ‘s QuickFire TK. They took the designs of the Rapid and Pro and joined them together to form the TK while still retaining a compact form-factor. When it comes to keyboards, gamers are extremely picky (i...
0%
3dGameMan.com
Updated:
2015-02-26 03:38:51
Video Review: The Cooler Master CM Storm QuickFire TK is a compact, mechanical keyboard that will impress. It has mechanical CHERRY MX switches, N-key roller in USB mode, steel plate for stability, multimedia shortcuts, number pad, full LED backlight...
0%
topreviewshop.com
Updated:
2015-02-26 03:39:12
Aftermarket peripherals – particularly those targeted toward the gamer community – continue to evolve and offer twists to the old tried-and-true designs. Cooler Master has been right in the middle of this developing market with their gaming focused CM...
Good Precise feel; excellent build quality; compact size.
Bad Layout of arrow keys/command keys takes time to get used to.
90%
bigbruin.com
Updated:
2015-02-26 03:39:46
About a month ago I decided I needed a new keyboard for my desktop, with the primary reason being that the coating on the keys was starting to rub off. I definitely wanted a more rugged and longer lasting keyboard, so I looked into mechanical keyboards fo...
Good Windows lock key keeps you from exiting a game accidentally, and remembers last state, Rubber feet keep keyboard in place, Compact size, even with a numerical key pad included, Backlighting with 3 modes and 5 brightness levels...
Bad Numerical key pad area takes some time to get used to, No software or macro keys, Please drop by the Bigbruin.com Forum and feel free to post any comments or questions...
Bottom line Regarding the looks of the CM Storm Quick Fire TK mechanical keyboard, I am very impressed. The red back-lighting looks great and the three different modes you can choose is very unique. I really like the Windows Key lock feature and that it remembers the...
0%
technogog.com
Updated:
2015-02-26 03:40:21
Cooler Master has recently introduced the CM Storm QuickFire TK mechanical keyboard which is a compact gaming keyboard with backlighting and a few other features. It's a mechanical keyboard but Cooler Master gives you a choice when it comes to what type o...
Good Very well made, Different levels and configurations of backlighting, Choice of Cherry switches to fit your preferences, Small and portable, Includes basic multimedia keys, Great for gaming...
Bad Not the best keyboard for work uses, USB cable can pop out from back...
Bottom line Overall the CM Storm QuickFire TK is an excellent gaming keyboard, I especially like the backlighting for gaming at night. The keyboard itself is very well made, it seems sturdy and should last for a long time. The keyboard is small so you can easily slip...
90%
techgage.com
Updated:
2015-02-26 03:40:21
Would you believe that it has only been scarcely a year since Cooler Master's Storm gaming product line first waded into the shark tank that is the mechanical keyboard market? The QuickFire Rapid was the first to jump in, followed in subsequent months by...
0%
hardwareasylum.com
Updated:
2015-02-26 03:40:49
It's no secret I travel with my PC more than most and the size of my accessories almost dictates how many trips to the car I make. As you can imagine size is important and Cooler Master's new compact gaming keyboard, the Quick Fire TK, is right up my alle...
0%
decryptedtech.com
Updated:
2015-02-26 03:41:59
When Cooler Master Launched their new QuickFire Line of gaming keyboards with Mechanical switched they were very well received. We have had the chance to test out all of the models even though we have not always been able to try out the different Cherry M...
Bottom line Cooler Master's CM Storm QuickFire TK is a great keyboard. It is the combination of two models and many user requests. On the one hand you can definitely see the QuickFire Pro, but you can also see the Rapid in the size of the board and the way that the o...
0%
overclock3d.net
Updated:
2015-02-26 03:41:59
As we've often mentioned here at OC3D, the joy of typing on a mechanical keyboard is one of those things you need to experience to fully appreciate. It's like the boost you can get from installing a Solid State Drive. If you've only ever typed on the s...
Bottom line Initially this reminds us a lot of the Ducky Channel we just reviewed a couple of weeks ago. It has Cherry Red switches, a detachable USB cable, and some fancy lighting trickery. Indeed it is very similar. In the same way that all modern family cars are a...
83%
techpowerup.com
Updated:
2015-02-26 03:42:20
CM Storm's original Quick Fire gaming keyboard was an instant hit, and building upon that momentum CM Storm have now released a full sized gaming keyboard which adds a numpad and back lighting, compared to the ten-key-less original Quick Fire. The Quic...
Good Available with all current Cherry MX keys, Good price, Solid build quality, Lots of useful features, including media control keys, Performs excellent for prolonged gaming sessions, Looks good for a gaming keyboard...
Bad Detachable cable hard to insert and remove, Only partial backlighting, No macro support...
Bottom line The Quick Fire Pro is definitely a good gaming keyboard which offers many of the features seen on $120+ keyboards at only $100. The backlighting is only partial, but it works like it is supposed to, for normal gaming sessions. Like the other keyboards...
85%
techspot.com
Updated:
2015-10-18 01:14:30
Not that long ago gamers had a rather limited choice of keyboards, particularly mechanical ones, and most were too expensive for the masses. However, most recently there's been an explosion of gaming-oriented mechanical keyboards, many of which could be c...
0%
gamingshogun.com
Updated:
2016-02-21 11:12:49
Cooler Master has released a new gaming keyboard, the CM Storm Quickfire TK. Built for gamers needing to take a dependable keyboard with them for tournament play, the Quickfire TK features hard plastic and metal construction and small form factor. To meet...
Bottom line the Cooler Master Storm Quickfire TK gaming keyboard is a compact, dependable, and rugged keyboard. It accomplishes everything it sets out to do and is available now at Cooler Master's CM Storm official website. It may not have a 16 million color back-l...
0%
Brand Image Article code product Stock Price from
Cooler Master

Cooler Master Gaming SK621 keyboard Universal USB + Bluetooth QWERTZ Swiss Gray, Stainless steel
(show image)
SK-621-GKLR1-SW SK621 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming MasterKeys MK850 keyboard USB QWERTZ Swiss Metallic
(show image)
MK-850-GKCR1-SW MasterKeys MK850 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming QuickFire TK keyboard USB AZERTY French Black
(show image)
SGK-4020-GKCM1-FR QuickFire TK 0.00
(excl. VAT)
0 (incl. VAT)