location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master Storm SF-17 laptop cooling pad 19" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Storm SF-17
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R9-NBC-SF7K-GP
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2022 14:47:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cooler Master Storm SF-17 laptop cooling pad 19" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19"
  • - Number of built-in cooling fans: 1
  • - Power source type: USB
  • - Black
Guarantee: 2 years
Long product name Cooler Master Storm SF-17 laptop cooling pad 19" Black :
The short editorial description of Cooler Master Storm SF-17 laptop cooling pad 19" Black

Storm SF-17, 19", Black
More>>>
Short summary description Cooler Master Storm SF-17 laptop cooling pad 19" Black:
This short summary of the Cooler Master Storm SF-17 laptop cooling pad 19" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Storm SF-17, 19", 1 pc(s), 7.09" (18 cm), 1200 RPM, Black, Plastic, Rubber

Long summary description Cooler Master Storm SF-17 laptop cooling pad 19" Black:
This is an auto-generated long summary of Cooler Master Storm SF-17 laptop cooling pad 19" Black based on the first three specs of the first five spec groups.

Cooler Master Storm SF-17. Maximum screen size: 19", Number of built-in cooling fans: 1 pc(s), Fan diameter: 7.09" (18 cm). Product color: Black, Material: Plastic, Rubber. Power source type: USB, Power requirements: 5 V. Weight: 4.17 lbs (1.89 kg). Dimensions (WxDxH): 18.5 x 12.9 x 2.16" (470.7 x 326.9 x 54.9 mm)

Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 02:44:14
Uk has collected 19 expert reviews for Cooler Master Storm SF-17 laptop cooling pad 48.3 cm (19") Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
rigmods.com
Updated:
2015-01-11 02:43:53
Gaming on a laptop was something I thought wouldnt really be possible a few years back. Sure even a intel atom powered netbook can play miniclip games but what Im talking about is triple A games such as battlefield 4 at a decent frame rate. Turns out it i...
Bottom line Cooler Master brought us a great notebook cooler today. It has good looks, functionality and the stellar performance required for keeping your hot and power hungry gaming laptop cool this coming summer. The anti slip rubber, step-less speed dial, 4 usb po...
0%
tweaktown.com
Updated:
2015-01-11 02:44:03
CMStorm has been very busy, and in turn, they tend to keep me pretty busy with the vast line up of products that they have in the past, and are currently offering. We have seen some of the best in mechanical keyboard offerings, cases, mice, padz, and eve...
Bottom line On a technical level, I feel that even though the SF-17 was only able to reduce the temperature of the CPU in my Lenovo by two degrees, there is much more to like about this over most others. The thick, chunky, and even heavy design by comparison to othe...
94%
overclockersclub.com
Updated:
2015-01-11 02:44:14
In 2008, Cooler Master established the CM Storm subsidiary brand with a focus on the gaming crowd and an objective of "Arming the Gaming Revolution". Cooler Master offered the consumers a solid performing line of products ranging from cases to mice to pow...
Good Great build quality, Fan speed control, Extra connectivity, Cable management, Adjustable typing angle, Rugged CM Storm look...
Bad No wall power adapter included, Vibration, Noise at high fan speeds, No USB3, Limited portability...
Bottom line The more laptop coolers sit on my desk for reviewing, the more I realize that the heat dissipation gain is minimal at the best. Manufacturers of laptops and coolers should sit down and come up with some kind of innovation that enables the internal cooling...
0%
pcauthority.com.au
Updated:
2015-04-16 02:07:41
This was released mostly-globally about a year ago, sans Australia and New Zealand. Now you can buy this particularly good notebook cooler. We wouldn't say it's solely for gaming, as any laptop up to 19in can sit atop its grippy rubber chucks and benefit...
Bottom line Not just for gamers...
80%
madshrimps.be
Updated:
2015-01-11 02:43:59
Unboxing The CM Storm range logically follows in the footsteps of the splendid boxart of the normal Cooler Master lineup. Never change a winning formula ! The body of this gaming notebook cooler is mainly in plastic with rubber padding for a...
Bottom line The Cooler Master Storm SF-17 gaming notebook cooler had to live up to our expectations. A powerful 180mm fan can shift some serious air. Thus we expected great results in combination with the used MSI GT70 gaming notebook. Even at the lowest fan sett...
0%
pureoverclock.com
Updated:
2015-01-11 02:44:03
If you are a movie watcher then you are well aware that not all sequels or spinoffs are a good idea. Rarely will you find a diamond amongst the lumps of coal. However, sometimes you will come across one that changes a genre. The same principles apply in t...
90%
3dGameMan.com
Updated:
2015-01-11 02:44:06
The Cooler Master CM Storm SF-17 Gaming Notebook Cooler is a robust, well built product that comes with a large 180mm fan so it will have no problem cooling any powerful laptop. It also has a 4 USB hub, fans speed is adjustable, red LED, rubber supports &...
0%
hitechlegion.com
Updated:
2015-01-11 02:44:09
Gaming laptops really push the edge of what is capable in technology. The biggest limitation we face is heat dissipation, it is literally the reason we can't make things smaller and lighter and cheaper than we already do. Some of these gaming laptops gene...
Bottom line Cooler Master's CM Storm SF-17 is a great laptop cooler. I really enjoyed testing it and seeing the difference it makes. I like the look of it a lot, I feel like it will match any gaming laptop out there when it comes to looks. The ability to manage cab...
0%
modders-inc.com
Updated:
2015-01-11 02:44:11
Keeping cool under pressure is not always easy for a high end gaming laptop. Powerful processors and dedicated graphics cards are all too often produce more heat than can be removed by the stock cooling hardware. Cooler Master, a world leader in keeping i...
Good Amazing build quality and top notch materials, Great Cooling, Silent fan, Looks great...
Bad None...
Bottom line The SF-17 is exactly what most would expect from the new flagship laptop cooler from Cooler Master. The cooler is made from high quality materials and never feels cheap or flimsy. The Cooling performance is top notch and in a silent environment the fan is...
0%
Brand Image Article code product Stock Price from
Cooler Master

Cooler Master NotePal L2 laptop cooling pad 17" 1400 RPM Black
(show image)
MNW-SWTS-14FN-R1 L2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)