location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master Gaming CK550 V2 keyboard USB AZERTY French Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CK550 V2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CK-550-GKTR1-FR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719512102008 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 12:11:21
The date of the most recent change of the data-sheet in Icecat's system
Cooler Master CK-550-GKTR1-FR user manual (10.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cooler Master Gaming CK550 V2 keyboard USB AZERTY French Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming
  • - USB Mechanical Cherry MX Red
  • - AZERTY French
  • - Full-size (100%) Numeric keypad
  • - Backlight RGB LED
  • - Black
  • - 1 pc(s)
Guarantee: 2 years
Long product name Cooler Master Gaming CK550 V2 keyboard USB AZERTY French Black :
The short editorial description of Cooler Master Gaming CK550 V2 keyboard USB AZERTY French Black

Red switch, RGB, 1000Hz, 1ms, 32bit ARM Cortex M3, 512 KB, USB 2.0, 1.8 m, 906 g, FR
More>>>
Short summary description Cooler Master Gaming CK550 V2 keyboard USB AZERTY French Black:
This short summary of the Cooler Master Gaming CK550 V2 keyboard USB AZERTY French Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master Gaming CK550 V2, Wired, USB, Mechanical, AZERTY, RGB LED, Black

Long summary description Cooler Master Gaming CK550 V2 keyboard USB AZERTY French Black:
This is an auto-generated long summary of Cooler Master Gaming CK550 V2 keyboard USB AZERTY French Black based on the first three specs of the first five spec groups.

Cooler Master Gaming CK550 V2. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: AZERTY. Backlight type: RGB LED, Wrist rest. Cable length: 70.9" (1.8 m). Recommended usage: Gaming. Product color: Black

Brand Image Article code product Stock Price from
Cooler Master

Cooler Master Gaming SK622 keyboard USB + Bluetooth QWERTY Italian Black
(show image)
SK-622-GKTR1-IT SK622 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming SK621 keyboard USB + Bluetooth QWERTZ German Black
(show image)
SK-621-GKLR1-DE SK621 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming SK630 keyboard USB QWERTZ German Black
(show image)
SK-630-GKLR1-DE SK630 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming SK650 keyboard USB QWERTZ German Black
(show image)
SK-650-GKLR1-DE SK650 0.00
(excl. VAT)
0 (incl. VAT)