Contour Design logo

Contour Design rE-versible sleeve MacBook Air 15" 15" Sleeve case Violet

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14915
Info modified on:
07 Mar 2024, 15:34:52
Long product name Contour Design rE-versible sleeve MacBook Air 15" 15" Sleeve case Violet:

rE-versible sleeve MacBook Air 15"

Contour Design rE-versible sleeve MacBook Air 15" 15" Sleeve case Violet:

Compatible with the MacBook Pro 15-inch, the rE-versible Sleeve follows Contour's dedicated motto of blending functional protection with fashionable style into one convenient package. Completely rE-versible, each sleeve is printed with Contour's own custom patterns on the outside and a solid color on the inside making changing looks as simple as flipping out.

But no matter your choice of style, the rE-versible Sleeve's high quality polychloroprene will always protect against scratches and abrasions, and with the contoured easy grip sewn into the bottom of the sleeve, the only problem will be remembering you have something in your hand.

Short summary description Contour Design rE-versible sleeve MacBook Air 15" 15" Sleeve case Violet:

Contour Design rE-versible sleeve MacBook Air 15", Sleeve case, 15"

Long summary description Contour Design rE-versible sleeve MacBook Air 15" 15" Sleeve case Violet:

Contour Design rE-versible sleeve MacBook Air 15". Case type: Sleeve case, Maximum screen size: 15"

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.