More>>>
Short summary description Connect Office Paper A4 500 Sheets Bright Blue printing paper:
This short summary of the Connect Office Paper A4 500 Sheets Bright Blue printing paper data-sheet is auto-generated and uses the product title and the first six key specs.
Connect Office Paper A4 500 Sheets Bright Blue, 80 g/m², Blue, 11.8 x 8.35 x 2.13" (299 x 212 x 54 mm), 500 sheets, 210 x 297
Long summary description Connect Office Paper A4 500 Sheets Bright Blue printing paper:
This is an auto-generated long summary of Connect Office Paper A4 500 Sheets Bright Blue printing paper based on the first three specs of the first five spec groups.
Connect Office Paper A4 500 Sheets Bright Blue. Media weight: 80 g/m², Product color: Blue. Dimensions (WxDxH): 11.8 x 8.35 x 2.13" (299 x 212 x 54 mm), Media sheets per package: 500 sheets, Paper dimensions: 210 x 297