location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Connect Show Album A4 40 pockets Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Connect Check ‘Connect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Show Album A4 40 pockets Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KF01260
Category:
Folding cover or holder, typically made of stiff paper or card, for storing loose papers.
Folders Check ‘Connect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Connect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Connect Show Album A4 40 pockets Black:
This short summary of the Connect Show Album A4 40 pockets Black data-sheet is auto-generated and uses the product title and the first six key specs.

Connect Show Album A4 40 pockets Black, A4, Black, 9.06" (230 mm), 12.2" (310 mm)

Long summary description Connect Show Album A4 40 pockets Black:
This is an auto-generated long summary of Connect Show Album A4 40 pockets Black based on the first three specs of the first five spec groups.

Connect Show Album A4 40 pockets Black. Format: A4, Product color: Black. Width: 9.06" (230 mm), Height: 12.2" (310 mm)