icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
Conceptronic logo

Conceptronic THANA02B laptop cooling pad 17" Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67040
Info modified on:
14 Mar 2024, 19:46:41
Bullet Points Conceptronic THANA02B laptop cooling pad 17" Black:
  • - Suitable for laptops up to 17"
  • - 2 ultra-silent 12.5cm fans built in
  • - 3-level height adjustment
  • - Anti-slip design
  • - Extra USB Port
  • - Power switch
Long product name Conceptronic THANA02B laptop cooling pad 17" Black:

Thana 02B Notebook Cooling Pad, max 17", 1000+/-10% RPM, DC 5V, 2x USB

Conceptronic THANA02B laptop cooling pad 17" Black:

A powerful cooling pad with a range of useful features for keeping notebooks safe and comfortable. USB powered so it doesn’t require a power socket, the cooling pad features 2 fans and a power switch to control and maintain the optimum temperature, ensuring low power consumption via your laptop's USB port.
The pad features two USB ports, one for connecting to a device to power the cooling pad, and one extra port.
The cooling pad features an anti-slip design to make sure the device remains centrally located on the pad.
This is a powerful and versatile cooling pad to enhance any mobile workstation.

Short summary description Conceptronic THANA02B laptop cooling pad 17" Black:

Conceptronic THANA02B, 17", 2 pc(s), 4.92" (12.5 cm), 1000 RPM, Black, Iron, Plastic

Long summary description Conceptronic THANA02B laptop cooling pad 17" Black:

Conceptronic THANA02B. Maximum screen size: 17", Number of built-in cooling fans: 2 pc(s), Fan diameter: 4.92" (12.5 cm). Product color: Black, Material: Iron, Plastic, Illumination color: Blue. Host interface: USB. Power source type: USB, Input voltage: 5 V. Width: 15" (380 mm), Depth: 10.2" (260 mm), Height: 0.906" (23 mm)

Specs
Similar products
Distributors
Loading...
Specs +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.