location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Compucase HEC-500TE-2WX power supply unit 50, 500 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Compucase Check ‘Compucase’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HEC-500TE-2WX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HEC500TE-2WX/R show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Compucase’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Compucase: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Mar 2024 09:05:58
The date of the most recent change of the data-sheet in Icecat's system
Long product name Compucase HEC-500TE-2WX power supply unit 50, 500 Silver :
The short editorial description of Compucase HEC-500TE-2WX power supply unit 50, 500 Silver

HEC-500TE-2WX, 1x (20+4)-pin, 1x (4+4)-pin EPS 12V, 4x 4-pin P-ATA, 4x 15-pin SATA, 1x 4-pin FDD, 1x 6-pin PCIe, Silver
More>>>
Short summary description Compucase HEC-500TE-2WX power supply unit 50, 500 Silver:
This short summary of the Compucase HEC-500TE-2WX power supply unit 50, 500 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Compucase HEC-500TE-2WX, 50, 500, 100 - 240 V, 50 - 60 Hz, 8 A, 82%, Over current, Over voltage, Overload, Short circuit

Long summary description Compucase HEC-500TE-2WX power supply unit 50, 500 Silver:
This is an auto-generated long summary of Compucase HEC-500TE-2WX power supply unit 50, 500 Silver based on the first three specs of the first five spec groups.

Compucase HEC-500TE-2WX. Total power: 50, 500, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Mean time between failures (MTBF): 100000 h. Product color: Silver. Dimensions (WxDxH): 5.91 x 5.51 x 3.39" (150 x 140 x 86 mm), Power supply type: AC