location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cole & Mason H105249 planter Indoor Pot planter Freestanding Carbon steel Gray, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cole & Mason Check ‘Cole & Mason’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H105249
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H105249
Category: Planters Check ‘Cole & Mason’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cole & Mason: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 09:27:56
The date of the most recent change of the data-sheet in Icecat's system
Long product name Cole & Mason H105249 planter Indoor Pot planter Freestanding Carbon steel Gray, White :
The short editorial description of Cole & Mason H105249 planter Indoor Pot planter Freestanding Carbon steel Gray, White

Self-Watering Potted Herb Keeper
More>>>
Short summary description Cole & Mason H105249 planter Indoor Pot planter Freestanding Carbon steel Gray, White:
This short summary of the Cole & Mason H105249 planter Indoor Pot planter Freestanding Carbon steel Gray, White data-sheet is auto-generated and uses the product title and the first six key specs.

Cole & Mason H105249, Pot planter, Freestanding, Carbon steel, Gray, White, Indoor, 4.92" (125 mm)

Long summary description Cole & Mason H105249 planter Indoor Pot planter Freestanding Carbon steel Gray, White:
This is an auto-generated long summary of Cole & Mason H105249 planter Indoor Pot planter Freestanding Carbon steel Gray, White based on the first three specs of the first five spec groups.

Cole & Mason H105249. Product type: Pot planter, Mounting type: Freestanding, Material: Carbon steel. Width: 4.92" (125 mm), Height: 5.31" (135 mm)