CLUB3D logo

CLUB3D Multi Stream Transport Hub DisplayPort 1.2 Quad Monitor USB Powered

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145240
Info modified on:
14 Mar 2024, 18:06:03
Bullet Points CLUB3D Multi Stream Transport Hub DisplayPort 1.2 Quad Monitor USB Powered:
  • - Feed 4 Screens from a single DisplayPort output at Full HD
  • - Supports DisplayPort++ (Dual Mode)
  • - Powered by USB
Long product name CLUB3D Multi Stream Transport Hub DisplayPort 1.2 Quad Monitor USB Powered:

Multi Stream Transport (MST) Hub DisplayPort™ 1.2 Quad Monitor USB Powered

CLUB3D Multi Stream Transport Hub DisplayPort 1.2 Quad Monitor USB Powered:

CSV-6400 - The Club3D SenseVision MST Hubs utilize Multi Stream Transport, a unique DisplayPort™ 1.2 feature that creates the ability to transport multiple independent uncompressed display (and audio) streams over a single cable, supporting protected content and high performance applications such as 3D gaming. This enables the use of multiple monitors connected by MST hub configuration. The Club3D MST Hubs is able to distribute those video streams to the connected screens. The Club3D MST Hubs do not increase the bandwidth of DisplayPort™ 1.2 outputs, but it enbales the optimal use of it.

DisplayPort™ Dual Mode
Also known as DP++, is a feature which enables the output of single-link DVI and HDMI™ signals from the DP output. Passive adapters should be used to convert to HDMI™ and/or DVI connectors.

Note: When using a DisplayPort™ 1.1 video card the MST hub will act as a splitter, automatically mirroring your video source across all displays.

Short summary description CLUB3D Multi Stream Transport Hub DisplayPort 1.2 Quad Monitor USB Powered:

CLUB3D Multi Stream Transport Hub DisplayPort 1.2 Quad Monitor USB Powered, DisplayPort, 4x DisplayPort, 1920 x 1080 pixels, Black, 60 Hz, 5.12" (0.13 m)

Long summary description CLUB3D Multi Stream Transport Hub DisplayPort 1.2 Quad Monitor USB Powered:

CLUB3D Multi Stream Transport Hub DisplayPort 1.2 Quad Monitor USB Powered. Video port type: DisplayPort, Video out: 4x DisplayPort. Maximum resolution: 1920 x 1080 pixels, Product color: Black, Maximum refresh rate: 60 Hz. Dimensions (WxDxH): 2.56 x 4.09 x 0.551" (65 x 104 x 14 mm), Weight: 4.73 oz (134 g). Package length: 9.45" (24 cm), Package width: 6.3" (160 mm), Package depth: 0.709" (18 mm). Cables included: DisplayPort, USB, Packaging content: • Multi Stream Transport (MST) Hub DisplayPort™ 1.2 Quad Monitor USB Powered • USB to Micro...

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.