location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D USB A to HDMI™ 2.0 Dual Monitor 4K 60Hz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB A to HDMI™ 2.0 Dual Monitor 4K 60Hz
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSV-1474 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470739 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Nov 2022 15:37:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D USB A to HDMI™ 2.0 Dual Monitor 4K 60Hz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connect 2 screens with resolutions up to 3840x 2160 at 60Hz
  • - Works on almost all systems with a USB 3.0 port
  • - OS Support for WIN 10, 8.1
Long product name CLUB3D USB A to HDMI™ 2.0 Dual Monitor 4K 60Hz :
The short editorial description of CLUB3D USB A to HDMI™ 2.0 Dual Monitor 4K 60Hz

SenseVision USB A to HDMI™ 2.0 Dual Monitor 4K 60Hz
More>>>
CLUB3D USB A to HDMI™ 2.0 Dual Monitor 4K 60Hz:
The official marketing text of CLUB3D USB A to HDMI™ 2.0 Dual Monitor 4K 60Hz as supplied by the manufacturer

SenseVision USB A to HDMI™ 2.0 Dual Monitor 4K 60Hz. This unique product allows you to connect 2 Screens at 4K 60Hz to any host system with a free USB-A 3.1 Gen 1 port. Featuring the next generation Displaylink DL6950 SOC, your existing Notebook/PC- System/Tablet, is ready for the future.
HDMI™ 2.0
The Bandwidth for HDMI™ 2.0 was increased to 6 Gbps. per lane bringing the total bandwidth of the 3 integrated lanes 18 Gbps. HDMI™ 2.0 is also referred to as "HDMI UHD", meaning it supports Ultra High Resolutions of up to 4096x2160p at 60Hz. HDMI™ 2.0 is downwards compatible to earlier versions however that will influence the max supported resolutions.

Short summary description CLUB3D USB A to HDMI™ 2.0 Dual Monitor 4K 60Hz:
This short summary of the CLUB3D USB A to HDMI™ 2.0 Dual Monitor 4K 60Hz data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D USB A to HDMI™ 2.0 Dual Monitor 4K 60Hz, HDMI, 3840 x 2160 pixels, Black, 60 Hz, 10.6" (0.27 m), RoHS, CE, WEEE

Long summary description CLUB3D USB A to HDMI™ 2.0 Dual Monitor 4K 60Hz:
This is an auto-generated long summary of CLUB3D USB A to HDMI™ 2.0 Dual Monitor 4K 60Hz based on the first three specs of the first five spec groups.

CLUB3D USB A to HDMI™ 2.0 Dual Monitor 4K 60Hz. Video port type: HDMI. Maximum resolution: 3840 x 2160 pixels, Product color: Black, Maximum refresh rate: 60 Hz. Dimensions (WxDxH): 3.78 x 2.2 x 0.63" (96 x 56 x 16 mm), Weight: 2.65 oz (75 g). Package length: 11" (28 cm), Package width: 3.15" (80 mm), Package height: 1.38" (35 mm). Quantity per master (outer) case: 1 pc(s)

Ports & interfaces
Video port type *
HDMI
HDMI version
2.0
Video ports quantity *
2
Features
Product color
Black
Maximum resolution *
3840 x 2160 pixels
Full HD
Yes
3D
Yes
Maximum refresh rate
60 Hz
Cable length
10.6" (0.27 m)
HD-Ready
Yes
HDCP
Yes
Easy to install
Yes
Certification
RoHS, CE, WEEE
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64
Power
USB powered
Yes
Weight & dimensions
Dimensions (WxDxH)
3.78 x 2.2 x 0.63" (96 x 56 x 16 mm)
Weight
2.65 oz (75 g)
Packaging data
Package length
11" (28 cm)
Package width
3.15" (80 mm)
Package height
1.38" (35 mm)
Package type
Box
Packaging content
User guide
Yes
Technical details
Audio output
yes
Logistics data
Harmonized System (HS) code
85176990
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
CLUB3D Thunderbolt 3 to Dual HDMI 2.0 Adapter CLUB3D Thunderbolt 3 to Dual HDMI 2.0 Adapter
(show image)
CSV-1574 Thunderbolt 3 to Dual HDMI 2.0 Adapter 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D Multi Stream Transport Hub DisplayPort 1.2 to HDMI Dual Monitor CLUB3D Multi Stream Transport Hub DisplayPort 1.2 to HDMI Dual Monitor
(show image)
CSV-6200H Multi Stream Transport Hub DisplayPort 1.2 to HDMI Dual Monitor 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D Multi Stream Transport Hub DisplayPort 1.2 Dual Monitor CLUB3D Multi Stream Transport Hub DisplayPort 1.2 Dual Monitor
(show image)
CSV-6200 Multi Stream Transport Hub DisplayPort 1.2 Dual Monitor 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D Multi Stream Transport Hub DisplayPort 1.2 Quad Monitor USB Powered CLUB3D Multi Stream Transport Hub DisplayPort 1.2 Quad Monitor USB Powered
(show image)
CSV-6400 Multi Stream Transport Hub DisplayPort 1.2 Quad Monitor USB Powered 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D USB A to DisplayPort™ 1.2 Dual Monitor 4K 60Hz CLUB3D USB A to DisplayPort™ 1.2 Dual Monitor 4K 60Hz
(show image)
CSV-1477 USB A to DisplayPort™ 1.2 Dual Monitor 4K 60Hz 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)